location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 858 Photo Original ink cartridge 1 pc(s) Photo black, Photo cyan, Photo magenta

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
858 Photo Original Ink Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C9369ZZ
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0829160408897 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11608
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 13 Jul 2012
Product end of life date
Bullet Points HP 858 Photo Original ink cartridge 1 pc(s) Photo black, Photo cyan, Photo magenta
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colours: Photo black, Photo cyan, Photo magenta
  • - Colour ink page yield: 130 pages
  • - 1 pc(s)
Long product name HP 858 Photo Original ink cartridge 1 pc(s) Photo black, Photo cyan, Photo magenta :
The long product name of HP 858 Photo Original ink cartridge 1 pc(s) Photo black, Photo cyan, Photo magenta. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

858 Photo Inkjet Print Cartridge
More>>>
HP 858 Photo Original ink cartridge 1 pc(s) Photo black, Photo cyan, Photo magenta:
The official description of HP 858 Photo Original ink cartridge 1 pc(s) Photo black, Photo cyan, Photo magenta as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Produces crisp, true-to-life color using HP Vivera Inks for vibrant photos that resist fading for generations.1 Part of HP's 6- and 8-ink printing systems that deliver a wide color gamut and warm skin tones.

Short summary description HP 858 Photo Original ink cartridge 1 pc(s) Photo black, Photo cyan, Photo magenta:
This short summary of the HP 858 Photo Original ink cartridge 1 pc(s) Photo black, Photo cyan, Photo magenta data-sheet is auto-generated and uses the product title and the first six key specs.

HP 858 Photo Original Ink Cartridge, Photo black, Photo cyan, Photo magenta, 1 pc(s), 130 pages

Long summary description HP 858 Photo Original ink cartridge 1 pc(s) Photo black, Photo cyan, Photo magenta:
This is an auto-generated long summary of HP 858 Photo Original ink cartridge 1 pc(s) Photo black, Photo cyan, Photo magenta based on the first three specs of the first five spec groups.

HP 858 Photo Original Ink Cartridge. Colour ink page yield: 130 pages, Printing colours: Photo black, Photo cyan, Photo magenta, Quantity per pack: 1 pc(s)

Features
Print technology
Inkjet printing
Compatibility *
HP Deskjet
Quantity per pack *
1 pc(s)
Colour ink page yield *
130 pages
Type *
Original
Ink type
Dye-based ink
Printing colours *
Photo black, Photo cyan, Photo magenta
Persentase bahan daur ulang
55%
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-15 - 35 °C
Operating temperature (T-T)
15 - 35 °C
Storage relative humidity (H-H)
15 - 95%
Weight & dimensions
Width
116 mm
Depth
140 mm
Weight & dimensions
Height
37 mm
Weight
48,4 g
Package width
140 mm
Package depth
116 mm
Package height
37 mm
Package weight
94,7 g
Logistics data
Quantity per pallet
2400 pc(s)
Number of cartons per pallet
40 pc(s)
Pallet weight
212,6 g
Quantity per master (outer) case
60 pc(s)
Master (outer) case weight
4,82 g
Master (outer) case gross weight (imperial)
4,82 kg (10.6 lbs)
Other features
Pallet dimensions (W x D x H)
1219 x 1016 x 750 mm
Stacking number for pallet
3 pc(s)