location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 93 Tri-color Original Ink Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
93 Tri-color Original Ink Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C9361WA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0829160708331 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13914
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jun 2024 07:22:48
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 93 Tri-color Original Ink Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Cyan, Magenta, Yellow
  • - Standard Yield
  • - Colour ink page yield: 220 pages
  • - Colour ink cartridges quantity: 1
  • - Brand compatibility: HP
  • - 1 pc(s)
Long product name HP 93 Tri-color Original Ink Cartridge :
The long product name of HP 93 Tri-color Original Ink Cartridge. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

93 Tri-color Inkjet Print Cartridge
More>>>
HP 93 Tri-color Original Ink Cartridge:
The official description of HP 93 Tri-color Original Ink Cartridge as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP 93 Tri-color Inkjet Print Cartridge

Short summary description HP 93 Tri-color Original Ink Cartridge:
This short summary of the HP 93 Tri-color Original Ink Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 93 Tri-color Original Ink Cartridge, Standard Yield, Cyan, Magenta, Yellow, Dye-based ink, 5 ml, 1 pc(s), 220 pages

Long summary description HP 93 Tri-color Original Ink Cartridge:
This is an auto-generated long summary of HP 93 Tri-color Original Ink Cartridge based on the first three specs of the first five spec groups.

HP 93 Tri-color Original Ink Cartridge. Colour ink type: Dye-based ink, Cartridge capacity: Standard Yield, Colour ink page yield: 220 pages, Colour ink volume: 5 ml, Printing colours: Cyan, Magenta, Yellow, Quantity per pack: 1 pc(s)

Features
Colour ink type
Dye-based ink
Compatibility *
HP DeskJet 5440, 5442, D4160 / HP PSC 1510 / HP Photosmart 7830, 7850, C3175, C3180, C4180
Quantity per pack *
1 pc(s)
Colour ink cartridges quantity
1
Colour ink volume
5 ml
Colour ink page yield *
220 pages
Type *
Original
Cartridge capacity
Standard Yield
Ink type
Dye-based ink
Printing colours *
Cyan, Magenta, Yellow
Brand compatibility *
HP
OEM code
C9361WA
Persentase bahan daur ulang
50%
HP segment
Business
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
15 - 35 °C
Operating temperature (T-T)
15 - 32 °C
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
100 mm
Depth
37 mm
Height
116 mm
Weight
40 g
Package width
100 mm
Package depth
116 mm
Package height
37 mm
Package weight
60 g
Package type
Box
Logistics data
Pallet weight
184 g
Other features
Pallet dimensions (W x D x H)
1219 x 1016 x 750 mm
Country Distributor
Australia 3 distributor(s)
United Kingdom 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)