location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 21XL High Yield Black Original Ink Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
21XL High Yield Black Original Ink Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C9351CA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884420009665 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17853
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 21XL High Yield Black Original Ink Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Black
  • - Black ink page yield: 475 pages
  • - 1 pc(s)
Long product name HP 21XL High Yield Black Original Ink Cartridge :
The long product name of HP 21XL High Yield Black Original Ink Cartridge. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

21XL Black Inkjet Print Cartridge
More>>>
HP 21XL High Yield Black Original Ink Cartridge:
The official description of HP 21XL High Yield Black Original Ink Cartridge as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Save more—print in higher-volumes with fewer cartridge changes, using high-capacity ink cartridge. Print high-quality documents with sharp, laser-quality black text, using an Original HP cartridge designed to work with your HP printer

Short summary description HP 21XL High Yield Black Original Ink Cartridge:
This short summary of the HP 21XL High Yield Black Original Ink Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 21XL High Yield Black Original Ink Cartridge, Black, Pigment-based ink, 1 pc(s), 475 pages

Long summary description HP 21XL High Yield Black Original Ink Cartridge:
This is an auto-generated long summary of HP 21XL High Yield Black Original Ink Cartridge based on the first three specs of the first five spec groups.

HP 21XL High Yield Black Original Ink Cartridge. Black ink type: Pigment-based ink, Printing colours: Black, Quantity per pack: 1 pc(s), Black ink page yield: 475 pages

Features
Black ink type
Pigment-based ink
Compatibility *
HP DeskJet 3918, 3938, 3940, D1360, D1368, D1420, D1430, D1445, D1460, D1520, D1530, D1550, D1558, D1560, D1568, D2360, D2445, D2460, F2180, F2210, F2224, F2235, F2240, F2275, F2276, F2280, F2288, F2290, F370, F378, F380, F390, F4185 / HP OfficeJet 4355, J5508 / HP PSC 1401, 1402, 1406, 1410
Quantity per pack *
1 pc(s)
Black ink page yield *
475 pages
Type *
Original
Ink type
Pigment-based ink
Printing colours *
Black
Total amount of recycled materials used for making
55%
Features
HP segment
Business
Weight & dimensions
Width
116 mm
Depth
116 mm
Height
37 mm
Weight
40 g
Packaging data
Package width
116 mm
Package depth
116 mm
Package height
37 mm
Package weight
70 g
Logistics data
Pallet dimensions (W x D x H)
1219 x 1016 x 820 mm
Pallet weight
150,8 g
Country Distributor
Singapore 1 distributor(s)