location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 816b Simple Black Original Ink Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
816b Simple Black Original Ink Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C8816BA
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12601
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jun 2024 07:22:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 816b Simple Black Original Ink Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colours: Black
  • - Black ink page yield: 280 pages
  • - 1 pc(s)
Long product name HP 816b Simple Black Original Ink Cartridge :
The long product name of HP 816b Simple Black Original Ink Cartridge. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

816b Simple Black Inkjet Print Cartridge
More>>>
HP 816b Simple Black Original Ink Cartridge:
The official description of HP 816b Simple Black Original Ink Cartridge as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP 816b Black Inkjet Print Cartridge

Short summary description HP 816b Simple Black Original Ink Cartridge:
This short summary of the HP 816b Simple Black Original Ink Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 816b Simple Black Original Ink Cartridge, Black, Pigment-based ink, 1 pc(s), 280 pages

Long summary description HP 816b Simple Black Original Ink Cartridge:
This is an auto-generated long summary of HP 816b Simple Black Original Ink Cartridge based on the first three specs of the first five spec groups.

HP 816b Simple Black Original Ink Cartridge. Black ink type: Pigment-based ink, Printing colours: Black, Quantity per pack: 1 pc(s), Black ink page yield: 280 pages

Features
Black ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
HP DeskJet 3550, 3740, 3743, 3744, 3940, D1368, D1468, D1558, D1568, F2238, F2288, F378
Quantity per pack *
1 pc(s)
Black ink page yield *
280 pages
Type *
Original
Ink type
Pigment-based ink
Printing colours *
Black
HP segment
Small medium business
Operational conditions
Operating relative humidity (H-H)
5 - 95%
Storage temperature (T-T)
-15 - 35 °C
Operating temperature (T-T)
15 - 35 °C
Operational conditions
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
116 mm
Depth
37 mm
Height
100 mm
Weight
45,4 g
Package width
100 mm
Package depth
116 mm
Package height
37 mm
Package weight
60 g
Logistics data
Pallet weight
195,2 g
Other features
Pallet dimensions (W x D x H)
1219 x 1016 x 750 mm
Country Distributor
United Kingdom 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)