location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 852 Black Original ink cartridge 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
852 Black Original Ink Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C8765ZZ
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0829160408774 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8413
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 13 Jul 2012
Product end of life date
Bullet Points HP 852 Black Original ink cartridge 1 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colours: Black
  • - Black ink page yield: 480 pages
  • - 1 pc(s)
Long product name HP 852 Black Original ink cartridge 1 pc(s) :
The long product name of HP 852 Black Original ink cartridge 1 pc(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

852 Black Inkjet Print Cartridge
More>>>
HP 852 Black Original ink cartridge 1 pc(s):
The official description of HP 852 Black Original ink cartridge 1 pc(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Print laser-quality black text and graphics with HP Vivera inks. This cartridge is designed for superior reliability and ease of use. Plus, when used with HP printers, it provides proactive low ink alerts.

Short summary description HP 852 Black Original ink cartridge 1 pc(s):
This short summary of the HP 852 Black Original ink cartridge 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

HP 852 Black Original Ink Cartridge, Black, Pigment-based ink, 1 pc(s), 480 pages

Long summary description HP 852 Black Original ink cartridge 1 pc(s):
This is an auto-generated long summary of HP 852 Black Original ink cartridge 1 pc(s) based on the first three specs of the first five spec groups.

HP 852 Black Original Ink Cartridge. Black ink type: Pigment-based ink, Printing colours: Black, Quantity per pack: 1 pc(s), Black ink page yield: 480 pages

Features
Black ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
HP Deskjet 6540
Quantity per pack *
1 pc(s)
Black ink page yield *
480 pages
Type *
Original
Ink type
Pigment-based ink
Printing colours *
Black
Persentase bahan daur ulang
50%
Operational conditions
Storage temperature (T-T)
15 - 35 °C
Operating temperature (T-T)
-15 - 35 °C
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
116 mm
Depth
37 mm
Height
140 mm
Weight & dimensions
Weight
39,2 g
Package width
140 mm
Package depth
116 mm
Package height
37 mm
Package weight
72,5 g
Logistics data
Quantity per pallet
2400 pc(s)
Number of cartons per pallet
40 pc(s)
Pallet weight
190,6 g
Quantity per master (outer) case
60 pc(s)
Master (outer) case weight
4,26 g
Master (outer) case gross weight (imperial)
4,26 kg (9.39 lbs)
Other features
Pallet dimensions (W x D x H)
1219 x 1016 x 750 mm
Stacking number for pallet
3 pc(s)