location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 28 Tri-color Original Ink Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
28 Tri-color Original Ink Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C8728AB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884420987369 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13718
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Aug 2024 12:15:29
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 28 Tri-color Original Ink Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colours: Cyan, Magenta, Yellow
  • - Colour ink page yield: 240 pages
  • - 1 pc(s)
Warranty: HP’s inkjet print cartridges, ink cartridges and printheads are warranted to be free from defects in materials and workmanship during the period of theWarranty: HP’s inkjet print cartridges, ink cartridges and printheads are warranted to be free from defects in materials and workmanship during the period of theThispertains to the product when used in its designated HP or authorized OEM printing device. HP will, at HP’s option, either refund the purchase price or replace products that prove to be defective. Visit the HP online support web site http:///support for a list of support phone numbers and conditions or return to your point of purchase.
Long product name HP 28 Tri-color Original Ink Cartridge :
The long product name of HP 28 Tri-color Original Ink Cartridge. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP 28 Tri-color Original Ink Cartridge
More>>>
HP 28 Tri-color Original Ink Cartridge:
The official description of HP 28 Tri-color Original Ink Cartridge as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP 28 Tri-color Inkjet Print Cartridge features patented dye-based inks formulated to produce brilliant, longer lasting photo-quality output. HP supplies and printers are designed to work together to ensure consistently outstanding results on a wide range of papers. This cartridge generates very fine 5-picoliter drops that produce brilliant photo-quality images. Easy to replace, the cartridge is engineered with your HP printing system to provide special features to save time and money.

Impressive color for longer-lasting photos from patented dye-based inks



Designed together to work together for crisp, sharp, consistent results - HP inkjet printing supplies and printers



Simple to install and easy to use, HP inkjet printing supplies are specifically designed to work with your HP color inkjet printer

Short summary description HP 28 Tri-color Original Ink Cartridge:
This short summary of the HP 28 Tri-color Original Ink Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 28 Tri-color Original Ink Cartridge, Cyan, Magenta, Yellow, Dye-based ink, 1 pc(s), 240 pages

Long summary description HP 28 Tri-color Original Ink Cartridge:
This is an auto-generated long summary of HP 28 Tri-color Original Ink Cartridge based on the first three specs of the first five spec groups.

HP 28 Tri-color Original Ink Cartridge. Colour ink type: Dye-based ink, Colour ink page yield: 240 pages, Printing colours: Cyan, Magenta, Yellow, Quantity per pack: 1 pc(s)

Features
Colour ink type
Dye-based ink
Print technology
Inkjet printing
Compatibility *
HP DeskJet 3320, 3323, 3420, 3520, 3550, 3650, 3745, 3747, 3843, 5160 / HP OfficeJet 4110, 4255, 4256
Quantity per pack *
1 pc(s)
Colour ink page yield *
240 pages
Type *
Original
Ink type
Pigment-based ink
Printing colours *
Cyan, Magenta, Yellow
Printing material shelf life
1.5 year(s)
HP segment
Small medium business
Operational conditions
Operating relative humidity (H-H)
5 - 95%
Storage temperature (T-T)
-15 - 35 °C
Operating temperature (T-T)
15 - 35 °C
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
114 mm
Depth
36 mm
Height
103 mm
Package width
114 mm
Package depth
36 mm
Package height
103 mm
Package weight
60 g
Logistics data
Quantity per pallet
5760 pc(s)
Number of cartons per pallet
96 pc(s)
Pallet weight
396,6 g
Quantity per master (outer) case
60 pc(s)
Master (outer) case weight
3,9 g
Other features
Pallet dimensions (W x D x H)
1219 x 1016 x 1791 mm
Package dimensions (WxDxH)
116 x 37 x 100 mm
Country Distributor
United Kingdom 1 distributor(s)
Canada 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)