location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Business Inkjet 3000n inkjet printer Colour 2400 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Business Inkjet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3000n
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C8117A
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29309
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:28:08
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 12 Jan 2006
Product end of life date
Product Brochure/Datasheet
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Business Inkjet 3000n inkjet printer Colour 2400 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business 2400 x 1200 DPI Colour
  • - A4 14 ppm Printing colours: Black, Cyan, Magenta, Yellow
  • - USB port Ethernet LAN
Long product name HP Business Inkjet 3000n inkjet printer Colour 2400 x 1200 DPI A4 :
The long product name of HP Business Inkjet 3000n inkjet printer Colour 2400 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Motorola Coldfire 4 160MHz, MIPS 5261 400MHz, 88MB, 2400x1200dpi, 700W, Ethernet
More>>>
HP Business Inkjet 3000n inkjet printer Colour 2400 x 1200 DPI A4:
The official description of HP Business Inkjet 3000n inkjet printer Colour 2400 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP Business Inkjet 3000 printer is a four-color Inkjet printer that prints up to 21 pages per minute (ppm) in monochrome (black and white) and 18 ppm in color. This configuration of the printer can produce 2400 x 1200 dots per inch (dpi) in Photo mode (using the PCL 6 printer driver for Windows.

- Trays: The printer comes with a tray that holds up to 300 sheets of print media, and up to 50 transparencies (Tray 2). The printer also comes with a rear manual feed (Tray 1) which feeds a single sheet of media at a time.
- Connectivity: The printer provides a parallel port and a universal Serial Bus (USB) port for connectivity. The printer also contains two enhanced input/output (EIO) slots to support an optional hard disk, standard network or 802.11 port.
- Memory: The printer contains 64 megabytes (MB) of synchronous dynamic random access memory (SDRAM). To allow for memory expansion, the printer has three DIMM slots that accept 4, 64, or 128 MB RAM each. This printer can support up to 320 MB of memory.
- E Solutions such as Printer Net, and an embedded Web server when used with a compatible network card.

Short summary description HP Business Inkjet 3000n inkjet printer Colour 2400 x 1200 DPI A4:
This short summary of the HP Business Inkjet 3000n inkjet printer Colour 2400 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

HP Business Inkjet 3000n, Colour, 2400 x 1200 DPI, 4, A4, 30000 pages per month, 14 ppm

Long summary description HP Business Inkjet 3000n inkjet printer Colour 2400 x 1200 DPI A4:
This is an auto-generated long summary of HP Business Inkjet 3000n inkjet printer Colour 2400 x 1200 DPI A4 based on the first three specs of the first five spec groups.

HP Business Inkjet 3000n. Colour, Number of print cartridges: 4, Maximum duty cycle: 30000 pages per month. Maximum resolution: 2400 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 14 ppm. Product colour: Black, Grey

Features
Page description languages *
PCL 5c, PCL 6, PostScript 3
Printing colours *
Black, Cyan, Magenta, Yellow
Colour *
Yes
Maximum duty cycle *
30000 pages per month
Number of print cartridges *
4
Printing
Maximum resolution *
2400 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
14 ppm
Print speed (colour, normal quality, A4/US Letter)
7 ppm
Input & output capacity
Total input capacity *
300 sheets
Total output capacity *
300 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Card stock, Envelopes, Labels, Photo paper, Recycled paper
ISO A-series sizes (A0...A9) *
A4
Non-ISO print media sizes
Executive, Legal
Ports & interfaces
USB port *
Yes
USB 2.0 ports quantity
1
Standard interfaces
Parallel, USB
Network
Ethernet LAN *
Yes
Wi-Fi *
No
Performance
Internal memory *
88 MB
Maximum internal memory
344 MB
Memory slots
3
Built-in processor
Yes
Processor frequency
160 MHz
Sound pressure level (printing)
62 dB
Sound power level (standby)
49 dB
Design
Market positioning *
Business
Product colour *
Black, Grey
Built-in display *
No
Certification
SA, PSB, UL, NOM-1-NYCE, TUV-GS, K
Power
Power consumption (printing) *
700 W
Power consumption (standby)
30 W
Power consumption (PowerSave)
2 W
AC input voltage
110 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows 98, Windows 98SE, Windows ME, Windows NT, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS 8.6, Mac OS 9.0, Mac OS 9.1, Mac OS 9.2, Mac OS X 10.0 Cheetah, Mac OS X 10.1 Puma, Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Minimum RAM
16 MB
Operational conditions
Operating temperature (T-T)
15 - 35 °C
Storage temperature (T-T)
-40 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
20 - 90%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
593 mm
Depth
640 mm
Height
355 mm
Weight
27,6 kg
Packaging data
Power cord included
Yes
Drivers included
Yes
Manual
Yes