location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 57 ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
57
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C6657GE show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0808736845052 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77143
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 00:47:18
The date of the most recent change of this product data-sheet in Icecat.
data sheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 57 ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colours: Cyan, Magenta, Yellow
  • - 1 pc(s)
Warranty: Each HP ink cartridge, printhead and related supply is warranted to be free from defects in materials and workmanship during the period of theWarranty standard statement: HP warrants that HP products are free from defects in workmanship or material under normal use in accordance with specifications until the date marked on the product.does not cover empty products or products that have been modified in any way. For completedetails contact your dealer or see /support/inkjet_warranty. You may also have statutory legal rights against the seller in addition to this manufacturer'swhich are not restricted by this manufacturer's
Long product name HP 57 ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow :
The long product name of HP 57 ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

57 Small Tri-colour Inkjet Print Cartridge
More>>>
HP 57 ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow:
The official description of HP 57 ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- HP 57 Small Tri-colour Print Cartridge delivers outstanding colour for a variety of printing needs. Get consistent, reliable performance each time you print – even when used infrequently. This cartridge is designed for moderate, occasional printing.
- Get true-to-life photos and impressive colour accuracy. Patented inks in the HP 57 Small Tri-colour Inkjet Print Cartridge are designed with the printer to provide exceptional fade-resistance.
- Get just the amount of ink you need when you choose an HP print cartridge designed for moderate, occasional printing. With HP, you will always be able to find the right cartridge to match how much, and how often, you print.
- The HP Small 57 Tri-colour Inkjet Print Cartridge is easy to install and can be used with any printer that works with the HP 56 Print Cartridge. Achieve consistently great results on a variety of printing projects.

Short summary description HP 57 ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow:
This short summary of the HP 57 ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

HP 57, Pigment-based ink, 1 pc(s)

Long summary description HP 57 ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow:
This is an auto-generated long summary of HP 57 ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow based on the first three specs of the first five spec groups.

HP 57. Colour ink type: Pigment-based ink, Quantity per pack: 1 pc(s)

Features
Colour ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
HP Deskjet 450cbi, HP Deskjet 5550, 5551 & 5552, HP Officejet 6110, HP PhotoSmart 100, 130, 230, 7150, 7350 & 7550 & HP PSC 2105, 2108, 2110, 2115, 2150 & 2210
Quantity per pack *
1 pc(s)
Type *
Original
Ink type
Pigment-based ink
Printing colours *
Cyan, Magenta, Yellow
Print head swath
8,38 mm (0.33")
Quantity per box
1 pc(s)
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-5 - 40 °C
Operational conditions
Operating temperature (T-T)
15 - 35 °C
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Package weight
60 g
Logistics data
Quantity per pallet
2880 pc(s)
Number of cartons per pallet
60 pc(s)
Number of layers per pallet
6 pc(s)
Pallet weight
216,9 kg
Other features
Case or master carton weight
4 kg
Pallet dimensions (W x D x H)
1200 x 800 x 1128 mm
Ink drop
5 pl
Package dimensions (WxDxH)
116 x 36 x 115 mm
Pallet size (EU)
1200 x 800 x 1128 mm
Country Distributor
Polska 2 distributor(s)
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)