location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 84 69-ml Black DesignJet Ink Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
84 69-ml Black DesignJet Ink Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C5016A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882780756694 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 214989
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 12:56:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 84 69-ml Black DesignJet Ink Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Print shop quality results. Produce high-quality images with up to 2400 dpi resolution and four-picolitre ink drop size.
  • - Hassle-free modular system. Print without headaches using the convenient HP 84 Modular Printhead and Ink Cartridge System. Printheads are long-lived and easy to replace.
  • - Faster, more cost-effective printing. Save time and money.
Warranty: Each HP ink cartridge, printhead and related supply is warranted to be free from defects in materials and workmanship during the period of the warranty.
Long product name HP 84 69-ml Black DesignJet Ink Cartridge :
The long product name of HP 84 69-ml Black DesignJet Ink Cartridge. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

84 69-ml Black DesignJet Ink Cartridge
More>>>
HP 84 69-ml Black DesignJet Ink Cartridge:
The official description of HP 84 69-ml Black DesignJet Ink Cartridge as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Designed for graphic designers – freelancers, studios, agencies, publishers and more – as well as marketing communication departments and pre-press houses, seeking accurate, high-quality reproductions with the look and feel of offset printing.
HP 84 69 ml Black Ink Cartridge

Short summary description HP 84 69-ml Black DesignJet Ink Cartridge:
This short summary of the HP 84 69-ml Black DesignJet Ink Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 84 69-ml Black DesignJet Ink Cartridge, Black, Dye-based ink, 69 ml, 1 pc(s)

Long summary description HP 84 69-ml Black DesignJet Ink Cartridge:
This is an auto-generated long summary of HP 84 69-ml Black DesignJet Ink Cartridge based on the first three specs of the first five spec groups.

HP 84 69-ml Black DesignJet Ink Cartridge. Black ink type: Dye-based ink, Black ink volume: 69 ml, Printing colours: Black, Quantity per pack: 1 pc(s)

Features
Black ink type
Dye-based ink
Compatibility *
HP DesignJet 10ps, 20ps, 50ps, 30, 90, 120, 130
Quantity per pack *
1 pc(s)
Black ink cartridges quantity
1
Black ink volume
69 ml
Type *
Original
Ink type
Dye-based ink
Printing colours *
Black
Brand compatibility *
HP
OEM code
C5016A
Country of origin
Singapore
HP segment
Business
Operational conditions
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
5 - 40 °C
Weight & dimensions
Width
125 mm
Depth
39 mm
Height
143 mm
Package width
125 mm
Package depth
39 mm
Package height
143 mm
Package weight
150 g
Logistics data
Pallet width
101,6 cm
Pallet length
121,9 cm
Pallet height
2,31 m
Quantity per pallet
3600 pc(s)
Number of cartons per pallet
90 pc(s)
Number of layers per pallet
10 pc(s)
Number of cartons per pallet layer
9 pc(s)
Pallet weight
623 g
Master (outer) case width
510 mm
Master (outer) case length
211 mm
Master (outer) case height
219 mm
Quantity per master (outer) case
40 pc(s)
Master (outer) case weight
6,7 g
Products per larger master (outer) case
40 pc(s)
Larger master (outer) case gross weight
6,7 g
Master (outer) case gross weight (imperial)
6,7 kg (14.8 lbs)
Other features
Pallet dimensions (W x D x H)
1016 x 1219 x 2306 mm
Pallet size (EU)
1059 x 937 x 1892 mm
Empty weight
48 g
Country Distributor
Polska 2 distributor(s)
México 1 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 3 distributor(s)