location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 82X High Yield Black Original LaserJet Toner Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
82X High Yield Black Original LaserJet Toner Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C4182X show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886985929846 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 116035
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jul 2024 01:23:05
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 82X High Yield Black Original LaserJet Toner Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Black
  • - High (XL) Yield
  • - Hasil halaman toner hitam: 20000 pages
  • - Laser printing
  • - 1 pc(s)
Warranty: This HP product is warranted to be free from defects in materials and workmanship.
Long product name HP 82X High Yield Black Original LaserJet Toner Cartridge :
The long product name of HP 82X High Yield Black Original LaserJet Toner Cartridge. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

82X High Yield Black Original LaserJet Toner Cartridge
More>>>
HP 82X High Yield Black Original LaserJet Toner Cartridge:
The official description of HP 82X High Yield Black Original LaserJet Toner Cartridge as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Medium to large companies requiring an efficient, high-volume printing solution and optimum print quality.
HP 82X Black LaserJet Toner Cartridge with Ultraprecise technology for the HP LaserJet 8100 and 8150 Printer series. Average cartridge yields 20000 standard pages.[1] Clear, sharp output with a lower overall cost of ownership.

Short summary description HP 82X High Yield Black Original LaserJet Toner Cartridge:
This short summary of the HP 82X High Yield Black Original LaserJet Toner Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 82X High Yield Black Original LaserJet Toner Cartridge, 20000 pages, Black, 1 pc(s)

Long summary description HP 82X High Yield Black Original LaserJet Toner Cartridge:
This is an auto-generated long summary of HP 82X High Yield Black Original LaserJet Toner Cartridge based on the first three specs of the first five spec groups.

HP 82X High Yield Black Original LaserJet Toner Cartridge. Hasil halaman toner hitam: 20000 pages, Printing colours: Black, Quantity per pack: 1 pc(s)

Features
Compatibility *
HP LaserJet 8150
Quantity per pack *
1 pc(s)
Cartridge capacity
High (XL) Yield
Hasil halaman toner hitam *
20000 pages
Type *
Original
Printing colours *
Black
Brand compatibility *
HP
OEM code
C4182X
Quantity per box
1 pc(s)
Total amount of recycled materials used for making
18%
Country of origin
Japan
HP segment
Business, Enterprise
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-20 - 40 °C
Weight & dimensions
Width
475 mm
Depth
199 mm
Height
328 mm
Weight
3,4 kg
Packaging data
Package width
475 mm
Package depth
199 mm
Package height
328 mm
Package weight
4,1 kg
Other features
Print technology
Laser printing
Logistics data
Pallet dimensions (W x D x H)
1194 x 950 x 1116 mm
Stacking number for pallet
4 pc(s)
Pallet size (EU)
1200 x 800 x 1127 mm
Maximum number of stacking cartons
12 pc(s)
Master (outer) cases per pallet layer (EU)
9 pc(s)
Pallet weight
138 g
EUR-pallet weight
136 g
Number of layers per pallet
3 pc(s)
Number of cartons per pallet layer
9 pc(s)
Number of cartons per pallet
27 pc(s)
Quantity per pallet
27 pc(s)
Quantity per EUR-pallet
27 pc(s)
Brand Image Product code Product Stock Price from
MM Black Laser Toner - HP 82X (C4182X) / Canon EP-72 - For HP LaserJet / Canon LBP toner cartridge 1 pc(s) MM Black Laser Toner - HP 82X (C4182X) / Canon EP-72 - For HP LaserJet / Canon LBP toner cartridge 1 pc(s)
(show image)
15119DK Black Laser Toner - HP 82X (C4182X) / Canon EP-72 - For HP LaserJet / Canon LBP 0.00
(excl. VAT)
0 (incl. VAT)
Imation

Imation 27302 toner cartridge Black
(show image)
27302 27302 0.00
(excl. VAT)
0 (incl. VAT)
V7 V782X toner cartridge Black V7 V782X toner cartridge Black
(show image)
V782X V782X 0.00
(excl. VAT)
0 (incl. VAT)
ROLINE

ROLINE Compatible to HEWLETT PACKARD 8100/8100N, 10.000 Pages toner cartridge Black
(show image)
16.10.1076 Compatible to HEWLETT PACKARD 8100/8100N, 10.000 Pages 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Polska 1 distributor(s)
México 1 distributor(s)
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)