location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 92A Black Original LaserJet Toner Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
92A Black Original LaserJet Toner Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C4092A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
2000110063047 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30287
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 92A Black Original LaserJet Toner Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Black
  • - Standard Yield
  • - Hasil halaman toner hitam: 2500 pages
  • - Laser printing
  • - 1 pc(s)
Warranty: This HP product is warranted to be free from defects in materials and workmanship.
Long product name HP 92A Black Original LaserJet Toner Cartridge :
The long product name of HP 92A Black Original LaserJet Toner Cartridge. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

92A Black Original LaserJet Toner Cartridge
More>>>
HP 92A Black Original LaserJet Toner Cartridge:
The official description of HP 92A Black Original LaserJet Toner Cartridge as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Home or small business users who want professional and optimal-quality laser output.
HP 92A Black LaserJet Toner Cartridge with Ultraprecise technology for the HP LaserJet 1100 and 3200 Printer series. High-quality printouts for less than the price of most copiers. Average cartridge yields 2500 standard pages.[1]

Short summary description HP 92A Black Original LaserJet Toner Cartridge:
This short summary of the HP 92A Black Original LaserJet Toner Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 92A Black Original LaserJet Toner Cartridge, 2500 pages, Black, 1 pc(s)

Long summary description HP 92A Black Original LaserJet Toner Cartridge:
This is an auto-generated long summary of HP 92A Black Original LaserJet Toner Cartridge based on the first three specs of the first five spec groups.

HP 92A Black Original LaserJet Toner Cartridge. Hasil halaman toner hitam: 2500 pages, Printing colours: Black, Quantity per pack: 1 pc(s)

Features
Compatibility *
HP LaserJet 1100, 1100A
Quantity per pack *
1 pc(s)
Cartridge capacity
Standard Yield
Hasil halaman toner hitam *
2500 pages
Type *
Original
Printing colours *
Black
Brand compatibility *
HP
OEM code
C4092A
Quantity per box
1 pc(s)
HP segment
Business, Enterprise
Operational conditions
Operating temperature (T-T)
10 - 32,5 °C
Storage temperature (T-T)
-20 - 40 °C
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
351 mm
Depth
131 mm
Height
165 mm
Weight
800 g
Weight & dimensions
Package width
351 mm
Package depth
131 mm
Package height
165 mm
Package weight
1 kg
Technical details
Maximum number of stacking cartons
24 pc(s)
Logistics data
Harmonized System (HS) code
84439990
Pallet weight
165 g
Number of layers per pallet
6 pc(s)
Number of cartons per pallet layer
20 pc(s)
Quantity per pallet
120 pc(s)
Quantity per EUR-pallet
120 pc(s)
Other features
Pallet dimensions (W x D x H)
1179 x 965 x 1128 mm
Print technology
Laser printing
Stacking number for pallet
4 pc(s)
Pallet size (EU)
1200 x 800 x 1139 mm
Brand Image Product code Product Stock Price from
Pelikan

Pelikan 873 toner cartridge 1 pc(s) Black
(show image)
621733 1 Cartridge 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Polska 1 distributor(s)
México 1 distributor(s)
United Kingdom 2 distributor(s)
Deutschland 2 distributor(s)
Danmark 1 distributor(s)