HP logo

HP rp rp5800 Base Model Retail System

Brand:
Product family:
Product series:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
407525
Info modified on:
13 Jun 2025, 16:56:47
End of life date:
31 Jan 2017
Short summary description HP rp rp5800 Base Model Retail System:

HP rp rp5800 Base Model Retail System, Intel® Celeron®, Intel® Q67 Express, 2 GB, DDR3-SDRAM, DIMM, 500 GB

Long summary description HP rp rp5800 Base Model Retail System:

HP rp rp5800 Base Model Retail System. Processor family: Intel® Celeron®, Motherboard chipset: Intel® Q67 Express. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory slots type: DIMM. Total storage capacity: 500 GB, Storage media: HDD, Hard drive capacity: 500 GB. Graphics card manufacturer: Intel, Graphics card: HD Graphics. Ethernet LAN data rates: 10,1000,100 Mbit/s

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.