location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP BZ723AA memory module 2 GB 1 x 2 GB DDR2 800 MHz

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BZ723AA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BZ723AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886111031832 show
Category:
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
Memory Modules Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10962
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 26 Apr 2013
Product end of life date
Long product name HP BZ723AA memory module 2 GB 1 x 2 GB DDR2 800 MHz :
The long product name of HP BZ723AA memory module 2 GB 1 x 2 GB DDR2 800 MHz. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2GB PC2-6400 (DDR2-800) DIMM
More>>>
HP BZ723AA memory module 2 GB 1 x 2 GB DDR2 800 MHz:
The official description of HP BZ723AA memory module 2 GB 1 x 2 GB DDR2 800 MHz as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Maximize your Business PC performance with HP Memory. Upgrading your memory is a cost-effective way to boost your system performance without having to upgrade your processor.

- More programs running simultaneously.
- Faster start-up times with fewer delays during routine operations.
- Easy toggling between several open applications.
- Rigorous supplier qualification processes for ensured quality PLUS thoroughly tested by HP for high reliability.
- Competitively priced.

Short summary description HP BZ723AA memory module 2 GB 1 x 2 GB DDR2 800 MHz:
This short summary of the HP BZ723AA memory module 2 GB 1 x 2 GB DDR2 800 MHz data-sheet is auto-generated and uses the product title and the first six key specs.

HP BZ723AA, 2 GB, 1 x 2 GB, DDR2, 800 MHz, 240-pin DIMM

Long summary description HP BZ723AA memory module 2 GB 1 x 2 GB DDR2 800 MHz:
This is an auto-generated long summary of HP BZ723AA memory module 2 GB 1 x 2 GB DDR2 800 MHz based on the first three specs of the first five spec groups.

HP BZ723AA. Component for: PC/Server, Internal memory: 2 GB, Memory layout (modules x size): 1 x 2 GB, Internal memory type: DDR2, Memory clock speed: 800 MHz, Memory form factor: 240-pin DIMM

Features
Internal memory *
2 GB
Memory layout (modules x size) *
1 x 2 GB
Internal memory type *
DDR2
Features
Memory clock speed *
800 MHz
Component for *
PC/Server
Memory form factor *
240-pin DIMM
ECC *
No
Certification
RoHS
Brand Image Product code Product Stock Price from
CoreParts

CoreParts MMH9663/2048 memory module 2 GB 1 x 2 GB DDR2 800 MHz
(show image)
MMH9663/2048 MMH9663/2048 0.00
(excl. VAT)
0 (incl. VAT)