location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP USB PS2 Washable Keyboard and Mouse

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB PS2 Washable Keyboard and Mouse
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BU207AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0885631574591 show
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75570
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 01:04:05
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2022
Product end of life date
Bullet Points HP USB PS2 Washable Keyboard and Mouse
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Universal
  • - USB + PS/2
  • - Full-size (100%) Numeric keypad
  • - Windows keys
  • - Black
  • - 1 pc(s)
Long product name HP USB PS2 Washable Keyboard and Mouse :
The long product name of HP USB PS2 Washable Keyboard and Mouse. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB PS2 Washable Keyboard and Mouse
More>>>
HP USB PS2 Washable Keyboard and Mouse:
The official description of HP USB PS2 Washable Keyboard and Mouse as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP USB PS2 Washable Keyboard/Mouse is well-suited for environments that require devices to be immersed and cleaned with the following solvents: soap, washing-up liquid, non-abrasive cleaners, general purpose cleaners, bleach, disinfectant, antibacterial cleaners and surgical spirit. The HP USB PS2 Washable Keyboard/Mouse provides protection against ingress of water and dust to code IP66 defined in IEC (International Electro Technical Commission) standard 60529-1 and code 4X as defined in NEMA (National Electrical Manufacturers Association) standard 250. The code IP66 defined in the IEC standard 60529 means the device is protected against the ingress of dust, and that high pressure water jets from any direction will not have any harmful effects. A NEMA 4X enclosure as defined in NEMA standard 250 will provide protection against windblown dust, rain, splashing water and hose directed water. For additional information on regulatory standards consult your legal department.

Short summary description HP USB PS2 Washable Keyboard and Mouse:
This short summary of the HP USB PS2 Washable Keyboard and Mouse data-sheet is auto-generated and uses the product title and the first six key specs.

HP USB PS2 Washable Keyboard and Mouse, Full-size (100%), Wired, USB + PS/2, Black

Long summary description HP USB PS2 Washable Keyboard and Mouse:
This is an auto-generated long summary of HP USB PS2 Washable Keyboard and Mouse based on the first three specs of the first five spec groups.

HP USB PS2 Washable Keyboard and Mouse. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB + PS/2, Recommended usage: Universal. Product colour: Black

Keyboard
Recommended usage *
Universal
Connectivity technology *
Wired
Device interface *
USB + PS/2
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Windows keys
Yes
Purpose
PC/Server
Country of origin
China
Design
Backlight *
No
Keyboard style
Straight
Wrist rest
No
Design
Product colour *
Black
HP segment
Business
Mouse
Mouse included *
No
Number of scroll wheels
1
Weight & dimensions
Keyboard dimensions (WxDxH)
168 x 449 x 35 mm
Keyboard weight
770 g
Mouse dimensions (WxDxH)
39,5 x 62,1 x 117 mm
Mouse weight
126 g
Packaging content
Number of products included *
1 pc(s)
User guide
Yes
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 22:25:21
Uk has collected 4 expert reviews for HP USB PS2 Washable and Mouse keyboard Universal USB + PS/2 Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
techadvisor.co.uk
Updated:
2019-12-01 22:25:21
Product Code: VF097AA#AB For dusty environments and situations where spills are of real concern, the HP USB PS2 Washable Keyboard is a good choice. If it ever gets contaminated with dust or sticky liquids, you can simply wash it under a running tap w...
Bottom line Dust- and water-proof, with a PS2 adaptor and USB extension cable, the HP USB PS2 Washable Keyboard will be a great buy for anyone who is prone to spillage. Elias Plastiras, PCWorld.idg.com.au...
80%
goodgearguide.com.au
Updated:
2019-12-01 22:25:21
If your work environment is very dusty, or if you're a bit of a klutz with your coffee mug or soft drink, consider investing in HP's USB PS2 Washable Keyboard. It's a $69 keyboard that's impervious to dust and liquids and it will keep on truckin' even after the most severe of spills. Whether you spill a sticky soft drink on it while watching a funny YouTube video, or whether a lot of dust gets into the nooks between the keys while you're on the wood shop floor, you can simply place the keybo...
Good Dust- and liquid-proof, washable, USB extension cable...
Bad Left Shift key is not big enough...
Bottom line For dusty environments and situations where spills are of real concern, HP's USB PS2 Washable Keyboard is a good choice. It it ever gets contaminated with dust or sticky liquids, you can simply wash it under a running tap without worrying about damaging i...
80%
hardwarezone.com.ph
Updated:
2019-12-01 22:25:21
How often have we caused unnecessary trouble for ourselves by spilling drinks on our gadgets? The keyboard is the victim in most cases, and what HP has done is to come up with a washable mouse and keyboard combination that has SpillSeal technology that's...
0%
Country Distributor
United States 1 distributor(s)