HP logo

HP 771B print head

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8037
Info modified on:
18 Apr 2023, 13:40:07
Warranty:
1 Year, Return to HP - Replacement
Each HP ink cartridge, printhead, and related supply is warranted to be free from defects in materials and workmanship during the period of the This pertains to any HP ink cartridge or printhead when used in its designated HP or authorized original equipment manufacturer (OEM) printing device. See the product manual for the printer to determine the correct ink cartridge, printhead, or related supply selection. This does not cover HP ink products that have been refilled, remanufactured, refurbished, misused, or tampered with. The coverage lasts until the “Warranty Ends” date has been reached or the warranted usage limit has been reached, whichever occurs first. TO THE EXTENT ALLOWED BY LOCAL LAW, THE ABOVE WARRANTIES ARE EXCLUSIVE AND NO OTHER WARRANTY, WHETHER WRITTEN OR ORAL, IS EXPRESSED OR IMPLIED AND HEWLETT-PACKARD SPECIFICALLY DISCLAIMS ANY IMPLIED WARRANTIES OR CONDITION OF MERCHANTABILITY, FITNESS FOR A PARTICULAR PURPOSE, OR SATISFACTORY QUALITY. TO THE EXTENT ALLOWED BY LOCAL LAW, THE REMEDIES IN THIS WARRANTY STATEMENT ARE YOUR SOLE AND EXCLUSIVE REMEDIES. IN NO EVENT SHALL HEWLETT-PACKARD BE LIABLE FOR ANY INCIDENTAL, DIRECT, CONSEQUENTIAL, SPECIAL, OR INDIRECT DAMAGES, OR LOST PROFITS FROM ANY BREACH OF THIS WARRANTY OR OTHERWISE. SOME COUNTRIES, STATES OR PROVINCES DO NOT ALLOW THE EXCLUSION OR LIMITATION OF INCIDENTAL OR CONSEQUENTIAL DAMAGES, SO THE ABOVE LIMITATION OR EXCLUSION MAY NOT APPLY TO YOU.
Long product name HP 771B print head:

HP 771B 3-pack 775-ml Light Magenta Designjet Ink Cartridges

HP 771B print head:

Deliver the quality that's expected and meet fast turnaround times—even for top photo-quality applications. HP Vivid Photo Inks help you respond quickly by providing quality, speed, and easy, hassle-free printing.

Short summary description HP 771B print head:

HP 771B, HP DesignJet Z6200 42-in Photo Production Printer (CQ109A) HP DesignJet Z6200 42-in Photo..., Light magenta, 216 mm, 289 mm, 143 mm, 3 kg

Long summary description HP 771B print head:

HP 771B. Compatibility: HP DesignJet Z6200 42-in Photo Production Printer (CQ109A) HP DesignJet Z6200 42-in Photo..., Printing colours: Light magenta. Width: 216 mm, Depth: 289 mm, Height: 143 mm. Package width: 216 mm, Package depth: 289 mm, Package height: 143 mm. Pallet weight: 206,4 g, Pallet dimensions (W x D x H): 1016 x 1219 x 569 mm

Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.