location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 771B print head

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
771B
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B6Y25A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887111301185 show
Category:
These are part of inkjet printers, which prints ink onto paper. They are fixed heads, which are built into the printer, or disposable heads, which are built into the disposable ink carttridges.
Print Heads Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11322
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Apr 2023 13:40:07
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 Year, Return to HP - Replacement
Each HP ink cartridge, printhead, and related supply is warranted to be free from defects in materials and workmanship during the period of the This pertains to any HP ink cartridge or printhead when used in its designated HP or authorized original equipment manufacturer (OEM) printing device. See the product manual for the printer to determine the correct ink cartridge, printhead, or related supply selection. This does not cover HP ink products that have been refilled, remanufactured, refurbished, misused, or tampered with. The coverage lasts until the “Warranty Ends” date has been reached or the warranted usage limit has been reached, whichever occurs first. TO THE EXTENT ALLOWED BY LOCAL LAW, THE ABOVE WARRANTIES ARE EXCLUSIVE AND NO OTHER WARRANTY, WHETHER WRITTEN OR ORAL, IS EXPRESSED OR IMPLIED AND HEWLETT-PACKARD SPECIFICALLY DISCLAIMS ANY IMPLIED WARRANTIES OR CONDITION OF MERCHANTABILITY, FITNESS FOR A PARTICULAR PURPOSE, OR SATISFACTORY QUALITY. TO THE EXTENT ALLOWED BY LOCAL LAW, THE REMEDIES IN THIS WARRANTY STATEMENT ARE YOUR SOLE AND EXCLUSIVE REMEDIES. IN NO EVENT SHALL HEWLETT-PACKARD BE LIABLE FOR ANY INCIDENTAL, DIRECT, CONSEQUENTIAL, SPECIAL, OR INDIRECT DAMAGES, OR LOST PROFITS FROM ANY BREACH OF THIS WARRANTY OR OTHERWISE. SOME COUNTRIES, STATES OR PROVINCES DO NOT ALLOW THE EXCLUSION OR LIMITATION OF INCIDENTAL OR CONSEQUENTIAL DAMAGES, SO THE ABOVE LIMITATION OR EXCLUSION MAY NOT APPLY TO YOU.
Long product name HP 771B print head :
The long product name of HP 771B print head. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP 771B 3-pack 775-ml Magenta Designjet Ink Cartridges
More>>>
HP 771B print head:
The official description of HP 771B print head as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Deliver the quality that's expected and meet fast turnaround times—even for top photo-quality applications. HP Vivid Photo Inks help you respond quickly by providing quality, speed, and easy, hassle-free printing.

Short summary description HP 771B print head:
This short summary of the HP 771B print head data-sheet is auto-generated and uses the product title and the first six key specs.

HP 771B, HP DesignJet Z6200 42-in Photo Production Printer (CQ109A) HP DesignJet Z6200 42-in Photo..., Magenta, 216 mm, 289 mm, 143 mm, 3 kg

Long summary description HP 771B print head:
This is an auto-generated long summary of HP 771B print head based on the first three specs of the first five spec groups.

HP 771B. Compatibility: HP DesignJet Z6200 42-in Photo Production Printer (CQ109A) HP DesignJet Z6200 42-in Photo..., Printing colours: Magenta. Width: 216 mm, Depth: 289 mm, Height: 143 mm. Package width: 216 mm, Package depth: 289 mm, Package height: 143 mm. Pallet weight: 206,4 g, Pallet dimensions (W x D x H): 1016 x 1219 x 569 mm

Performance
Compatibility *
HP DesignJet Z6200 42-in Photo Production Printer (CQ109A) HP DesignJet Z6200 42-in Photo Production Printer with Encrypted Hard Disk (CQ109B) HP DesignJet Z6200 60-in Photo Printer (CQ111A) HP DesignJet Z6600 60-in Production Printer (F2S71A) HP DesignJet Z6800 60-in Photo Production Printer HP DesignJet Z6800 60-in Photo Production Printer (F2S72A)
Printing colours
Magenta
Weight & dimensions
Width
216 mm
Depth
289 mm
Height
143 mm
Weight & dimensions
Weight
3 kg
Packaging data
Package width
216 mm
Package depth
289 mm
Package height
143 mm
Package weight
3,39 kg
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Storage temperature (T-T)
-40 - 60 °C
Logistics data
Pallet dimensions (W x D x H)
1016 x 1219 x 569 mm
Pallet weight
206,4 g