location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Color LaserJet Enterprise MFP M577f, Color, Printer for Business, Print, copy, scan, fax, 100-sheet ADF; Front-facing USB printing; Scan to email/PDF; Two-sided printing

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Color LaserJet Enterprise
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP Color LaserJet Enterprise MFP M577f, Color, Printer for Business, Print, copy, scan, fax, 100-sheet ADF; Front-facing USB printing; Scan to email/PDF; Two-sided printing
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B5L47A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888793191729 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 439361
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 May 2024 14:57:48
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (2.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Color LaserJet Enterprise MFP M577f, Color, Printer for Business, Print, copy, scan, fax, 100-sheet ADF; Front-facing USB printing; Scan to email/PDF; Two-sided printing
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 100-sheet ADF; Front-facing USB printing; Scan to email/PDF; Two-sided printing
  • - Print, copy, scan, fax
  • - Up to 38 ppm (black) and 38 ppm (colour)
  • - Up to 600 x 600 dpi (normal), up to 1200 x 1200 dpi (fine lines), HP ImageREt 3600, Pantone Calibrated
Warranty: One-year, next-business day, onsite warranty. Warranty and support options vary by product, country and local legal requirements. Go to http://www.hp.com/support to learn about HP award winning service and support options in your region.
Long product name HP Color LaserJet Enterprise MFP M577f, Color, Printer for Business, Print, copy, scan, fax, 100-sheet ADF; Front-facing USB printing; Scan to email/PDF; Two-sided printing :
The long product name of HP Color LaserJet Enterprise MFP M577f, Color, Printer for Business, Print, copy, scan, fax, 100-sheet ADF; Front-facing USB printing; Scan to email/PDF; Two-sided printing. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Color LaserJet Enterprise MFP M577f
More>>>
HP Color LaserJet Enterprise MFP M577f, Color, Printer for Business, Print, copy, scan, fax, 100-sheet ADF; Front-facing USB printing; Scan to email/PDF; Two-sided printing:
The official description of HP Color LaserJet Enterprise MFP M577f, Color, Printer for Business, Print, copy, scan, fax, 100-sheet ADF; Front-facing USB printing; Scan to email/PDF; Two-sided printing as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for enterprises and medium businesses that need a secure, highly productive, energy-efficient colour MFP.

Short summary description HP Color LaserJet Enterprise MFP M577f, Color, Printer for Business, Print, copy, scan, fax, 100-sheet ADF; Front-facing USB printing; Scan to email/PDF; Two-sided printing:
This short summary of the HP Color LaserJet Enterprise MFP M577f, Color, Printer for Business, Print, copy, scan, fax, 100-sheet ADF; Front-facing USB printing; Scan to email/PDF; Two-sided printing data-sheet is auto-generated and uses the product title and the first six key specs.

HP Color LaserJet Enterprise MFP M577f, Color, Printer for Business, Print, copy, scan, fax, 100-sheet ADF; Front-facing USB printing; Scan to email/PDF; Two-sided printing, Laser, Colour, 1200 x 1200 DPI, A4, 40 ppm, Duplex printing

Long summary description HP Color LaserJet Enterprise MFP M577f, Color, Printer for Business, Print, copy, scan, fax, 100-sheet ADF; Front-facing USB printing; Scan to email/PDF; Two-sided printing:
This is an auto-generated long summary of HP Color LaserJet Enterprise MFP M577f, Color, Printer for Business, Print, copy, scan, fax, 100-sheet ADF; Front-facing USB printing; Scan to email/PDF; Two-sided printing based on the first three specs of the first five spec groups.

HP Color LaserJet Enterprise MFP M577f, Color, Printer for Business, Print, copy, scan, fax, 100-sheet ADF; Front-facing USB printing; Scan to email/PDF; Two-sided printing. Print technology: Laser, Colour. Number of print cartridges: 4, Maximum duty cycle: 80000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 40 ppm, Duplex printing. Network ready. Product colour: White

High-speed performance meets energy efficiency

Don’t wait for documents. Print your first page in as few as 9 seconds from energy-efficient sleep mode.[1]
Speed through jobs. Print two sides as quickly – as one – up to 38 ipm[2] – and scan both sides of the page at once.
This MFP uses exceptionally low amounts of energy – thanks to its innovative design and toner technology.[3]
Choose a maximum capacity of up to 2,300 sheets.[4] Print up to 59 pages per minute on A5.[2]

Unparalleled fleet security and management

Embedded features detect security threats and heal your MFP, protecting it from boot up to shutdown.[5]
Protect sensitive data on the MFP and in transit, using embedded security features and 256-bit encryption.[5]
Protect sensitive business data with embedded and optional HP JetAdvantage Security Solutions.[6]
Centralise control of your printing environment with HP Web Jetadmin – and help build business efficiency.[7]

More. Pages, Performance, and Protection.

Make an impression with leading colour quality from HP. Get unparalleled printing for your office needs.
Get more pages with each Original HP Toner cartridge with JetIntelligence and high-yield cartridges.[8,9]
Help ensure the Original HP quality you paid for with anti-fraud and cartridge authentication technology.
Print right away with preinstalled toner cartridges. Replace them with cartridges featuring auto seal removal.

Stay connected with secure mobile printing options

Use optional, 128-bit encrypted wireless direct printing from mobile devices – no network needed.[10]
Add the option to print with a touch of your NFC-enabled mobile device to this printer – no network needed.[11]
Easily print from a variety of smartphones and tablets – generally no setup or apps required.[12]
Easily access, print, and share resources with Ethernet and optional wireless networking.[13]

Printing
Colour *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
40 ppm
Time to first page (black, normal)
5,5 s
Time to first page (colour, normal)
6,8 s
Features
Maximum duty cycle *
80000 pages per month
Number of print cartridges *
4
Page description languages *
PCL 5c, PCL 6, PDF 1.7
HP segment
Enterprise
Input & output capacity
Total number of input trays *
2
Total input capacity *
100 sheets
Total output capacity *
250 sheets
Paper tray 2 input capacity
550 sheets
Maximum number of input trays
5
Paper handling
Maximum ISO A-series paper size *
A4
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Paper tray media weight
60 - 220 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
USB 2.0 ports quantity
2
Network
Network ready
Yes
Wi-Fi *
No
Ethernet LAN *
Yes
Security algorithms
802.1x RADIUS, EAP-PEAP, EAP-TLS, SNMP, SSL/TLS
Supported network protocols (IPv4)
Auto-IP, SLP, Telnet, IGMPv2, BOOTP/DHCP, WINS, IP Direct Mode, WS Print
Supported network protocols (IPv6)
DHCPv6, MLDv1, ICMPv6
Management protocols
UPD Printer Administrator Resource Kit (Driver Configuration Utility, Driver Deployment Utility, Managed Printing Administrator); HP Web JetAdmin Software; HP Proxy Agent Software; HP JetAdvantage Security Manager
Mobile printing technologies
Apple AirPrint, Google Cloud Print, HP ePrint, Mopria Print Service
Performance
Internal memory *
1250 MB
Maximum internal memory
2000 MB
Memory type
DDR3
Internal storage capacity
320 GB
Storage media
HDD
Processor frequency
1200 MHz
Design
Product colour *
White
Design
Built-in display *
Yes
Display diagonal
20,3 cm (8")
Touchscreen
Yes
Control type
Touch
Certification
EPEAT Silver
Power
Power consumption (printing) *
592 W
Power consumption (standby)
47,3 W
Power consumption (off)
3,48 W
System requirements
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Fedora 18, Ubuntu 10.04, Ubuntu 10.10, Ubuntu 11.04, Ubuntu 11.10, Ubuntu 12.04, Ubuntu 12.10, Ubuntu 13.04, Ubuntu 13.10, Ubuntu 14.04
Other operating systems supported
Android, Windows Phone, iOS
Minimum hard disk space
200 MB
Operational conditions
Operating temperature (T-T)
15 - 27 °C
Operating relative humidity (H-H)
30 - 70%
Sustainability
Sustainability certificates
Blue Angel, EPEAT Silver, ENERGY STAR
Weight & dimensions
Width
482 mm
Depth
504 mm
Height
583 mm
Pallet dimensions (W x D x H)
1200 x 800 x 2325 mm
Weight
38,3 kg
Packaging data
Package width
755 mm
Package depth
600 mm
Package height
650 mm
Package weight
44,6 kg
Packaging content
Manual
Yes
Cables included
AC
Bundled software
For Windows OS; HP Software Installer/Uninstaller, HP PCL 6 Printer Driver, HP Device Experience (DXP), HP Send Fax, HP Update, Product Registration Assist, HP Web Services Assist Online user manuals; For Mac OS; Welcome Screen
Logistics data
Pallet weight
278 g
Number of layers per pallet
3 pc(s)
Quantity per pallet
6 pc(s)
Technical details
Number of cartons per pallet layer
2 pc(s)
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 20:28:29
Uk has collected 2 expert reviews for HP Color LaserJet Enterprise MFP M577f, Color, Printer for Business, Print, copy, scan, fax, 100-sheet ADF; Front-facing USB printing; Scan to email/PDF; Two-sided printing but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
United Kingdom 3 distributor(s)
Nederland 1 distributor(s)
Disclaimer HP Color LaserJet Enterprise MFP M577f, Color, Printer for Business, Print, copy, scan, fax, 100-sheet ADF; Front-facing USB printing; Scan to email/PDF; Two-sided printing:
Disclaimer

Technical specification disclaimers