location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet M630dn Laser A4 1200 x 1200 DPI 57 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M630dn
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B3G84AR
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888182461174 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Printer Multifungsi Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20159
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Apr 2019
Product end of life date
Product Brochure/Datasheet (1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP LaserJet M630dn Laser A4 1200 x 1200 DPI 57 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - Printing colours: Black
  • - A4 57 ppm
  • - Colour copying
  • - Apple AirPrint, HP ePrint
  • - Direct printing
  • - USB port Ethernet LAN
  • - Internal memory: 1500 MB Built-in processor 800 MHz
  • - 51,5 kg
More>>>
Short summary description HP LaserJet M630dn Laser A4 1200 x 1200 DPI 57 ppm:
This short summary of the HP LaserJet M630dn Laser A4 1200 x 1200 DPI 57 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet M630dn, Laser, 1200 x 1200 DPI, Colour copying, A4, Direct printing, Black, Grey

Long summary description HP LaserJet M630dn Laser A4 1200 x 1200 DPI 57 ppm:
This is an auto-generated long summary of HP LaserJet M630dn Laser A4 1200 x 1200 DPI 57 ppm based on the first three specs of the first five spec groups.

HP LaserJet M630dn. Print technology: Laser, Maximum resolution: 1200 x 1200 DPI. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Direct printing. Product colour: Black, Grey

Printing
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
57 ppm
Time to first page (black, normal)
8,5 s
Print margins (top, bottom, right, left)
2 mm
Copying
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
57 cpm
Maximum number of copies
9999 copies
Copier resize
25 - 400%
Scanning
Duplex scanning *
Yes
Optical scanning resolution *
600 x 600 DPI
Maximum scan area
216 x 356 mm
Scanner type *
Flatbed & ADF scanner
Scan to
E-mail, Fax, FTP, USB
Scan speed (colour)
45 ppm
Scan speed (black)
60 ppm
Grayscale levels
256
Fax
Faxing *
No
Features
Recommended duty cycle
5000 - 28000 pages per month
Maximum duty cycle *
250000 pages per month
Digital sender
Yes
Number of print cartridges *
1
Printing colours *
Black
Page description languages
PCL 5, PCL 6, PostScript 3
All-In-One-multitasking
Yes
HP segment
Enterprise
Input & output capacity
Total input capacity *
500 sheets
Total output capacity *
500 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Paper input type
Paper tray
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
100 sheets
Maximum number of input trays
5
Maximum input capacity
3100 sheets
Maximum output capacity
900 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Card stock, Envelopes, Heavy paper, Labels, Plain paper, Pre-printed, Recycled paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
JIS B-series sizes (B0...B9)
B5, B6
Envelopes sizes
B5, C5, C6, DL
Paper tray media weight
60 - 200 g/m²
Paper handling
Auto Document Feeder (ADF) media weight
60 - 120 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Direct printing *
Yes
USB port
Yes
Network
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Mobile printing technologies
Apple AirPrint, HP ePrint
Performance
Internal storage capacity
8 GB
Card reader integrated
No
Internal memory *
1500 MB
Built-in processor
Yes
Processor frequency
800 MHz
Design
Product colour *
Black, Grey
Built-in display *
Yes
Display
LCD
Display diagonal
20,3 cm (7.99")
Display resolution
800 x 600 pixels
Touchscreen
Yes
Control type
Touch
Power
Power consumption (average operating)
970 W
Power consumption (sleep)
6,5 W
Power consumption (off)
0,1 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Brand-specific features
HP ePrint
Yes
HP Web Jetadmin
Yes
System requirements
Windows operating systems supported
Windows 7, Windows 8, Windows 8.1, Windows Vista, Windows XP
Mac operating systems supported
Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Debian 5.0, Debian 5.0.1, Debian 5.0.2, Debian 5.0.3, Fedora 10, Fedora 11, Fedora 12, Fedora 9, Red Hat Enterprise Linux WS 5.0, SuSE Linux 10.3, SuSE Linux 11, SuSE Linux 11.1, SuSE Linux 11.2, Ubuntu 10.04, Ubuntu 8.04, Ubuntu 8.04.1, Ubuntu 8.04.2, Ubuntu 8.10, Ubuntu 9.04, Ubuntu 9.10
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Operating temperature (T-T)
15 - 32,5 °C
Storage relative humidity (H-H)
10 - 90%
Sustainability
Sustainability certificates
Blue Angel, ENERGY STAR
Weight & dimensions
Width
737 mm
Depth
643 mm
Height
570 mm
Weight
51,5 kg
Packaging data
Package width
995 mm
Package depth
643 mm
Package height
599 mm
Package weight
62,3 kg