HP logo

HP LaserJet M630dn Laser A4 1200 x 1200 DPI 57 ppm

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
209961
Info modified on:
10 May 2025, 20:15:54
End of life date:
30 Apr 2019
Short summary description HP LaserJet M630dn Laser A4 1200 x 1200 DPI 57 ppm:

HP LaserJet M630dn, Laser, 1200 x 1200 DPI, Colour copying, A4, Black, Grey

Long summary description HP LaserJet M630dn Laser A4 1200 x 1200 DPI 57 ppm:

HP LaserJet M630dn. Print technology: Laser, Maximum resolution: 1200 x 1200 DPI. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Product colour: Black, Grey

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.