HP logo

HP SN6000 Stackable 8Gb 24-port Single Power Fibre Channel Switch

Product code:
Icecat Product ID:
Data-sheet quality:
created by   HP
Product views:
73686
Info modified on:
07 Mar 2024, 15:34:52
Long product name HP SN6000 Stackable 8Gb 24-port Single Power Fibre Channel Switch:

HP SN6000 Stackable 8Gb 24-port Single Power Fibre Channel Switch

HP SN6000 Stackable 8Gb 24-port Single Power Fibre Channel Switch:

HP SN6000 Stackable 8Gb Fibre Channel Switches make Enterprise SANs affordable, manageable, and easy-to-grow as more FC ports are needed. The low-cost and high-performance SN6000 are available in single-and dual power versions and start at 12 active FC ports expandable to 20. Easily add new FC ports and switches for up to 120 usable device ports per stack (single manageable unit), or 500+ ports in multi-stack topologies. (4) High-speed 10 Gb/s linking ports upgradeable to 20Gb/s allow easy stacking of SN6000s. Included SAN Connection Manager (SCM) Software uses a simple topology view of the SAN to manage switches, HBAs and provision storage from a one screen. SCM plus HP Virtual Connect and HP VCEM simplifies SAN management for virtual server deployment in the Converged Infrastructure. Transparent Router offers non-disruptive access to servers and storage on HP B-series and C-series SANs. The SN6000 makes it easy to extend the solution lifespan while preserving investments.

Short summary description HP SN6000 Stackable 8Gb 24-port Single Power Fibre Channel Switch:

HP SN6000 Stackable 8Gb 24-port Single Power Fibre Channel Switch

Long summary description HP SN6000 Stackable 8Gb 24-port Single Power Fibre Channel Switch:

HP SN6000 Stackable 8Gb 24-port Single Power Fibre Channel Switch

Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.