location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Slate 2 3G Intel Atom® 64 GB 22,6 cm (8.9") 2 GB Wi-Fi 4 (802.11n) Windows 7 Professional Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Slate
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
2
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A6M60AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886112528256 show
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 99760
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Jun 2013
Product end of life date
Bullet Points HP Slate 2 3G Intel Atom® 64 GB 22,6 cm (8.9") 2 GB Wi-Fi 4 (802.11n) Windows 7 Professional Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Slate Black, Silver
  • - 22,6 cm (8.9") 1024 x 600 pixels
  • - Intel Atom® Z670 1,5 GHz
  • - 64 GB SSD Card reader integrated
  • - Front camera
  • - 3G Wi-Fi 4 (802.11n) Bluetooth 4.0
  • - Lithium Polymer (LiPo) 30 Wh 6 h
  • - Windows 7 Professional 32-bit
Warranty: 1 year pick-up and return (upgrades available, sold separately), 1 yearon primary battery
Long product name HP Slate 2 3G Intel Atom® 64 GB 22,6 cm (8.9") 2 GB Wi-Fi 4 (802.11n) Windows 7 Professional Black, Silver :
The long product name of HP Slate 2 3G Intel Atom® 64 GB 22,6 cm (8.9") 2 GB Wi-Fi 4 (802.11n) Windows 7 Professional Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Slate 2 Tablet PC - Intel® Atom™ Z670 1.50GHz, 2GB 800MHz DDR2 SDRAM, 64GB SSD, 22.6cm (8.9") WSVGA touchscreen, Intel GMA 600, 3MP camera, 802.11a/b/g/n, Bluetooth 4.0 + HS combo, HP un2430 EV-DO/HSDPA, Windows® 7 Professional 32
More>>>
HP Slate 2 3G Intel Atom® 64 GB 22,6 cm (8.9") 2 GB Wi-Fi 4 (802.11n) Windows 7 Professional Black, Silver:
The official description of HP Slate 2 3G Intel Atom® 64 GB 22,6 cm (8.9") 2 GB Wi-Fi 4 (802.11n) Windows 7 Professional Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP Slate 2: The Right Business Touch. The HP Slate 2 Tablet PC is ideal for people with jobs that frequently take them away from a traditional desk, yet need to remain productive in a familiar Windows® environment. Optimized for Windows 7 Professional, the HP Slate 2 is also intended for those who use custom applications that must operate in a Windows® environment.

- The familiar Windows® desktop look and feel keeps professionals productive while on the go. The HP Slate 2 combines an 8.9-inch diagonal (226-mm) tablet with Intel processor capabilities and wireless functionality — from Wi-Fi CERTIFIED WLAN to optional HP Mobile Broadband featuring 3G.

Equipped to get the job done

- The familiar Windows® desktop look and feel keeps professionals productive while on the go. The HP Slate 2 combines an 22,6 cm (8.9")diagonal (226-mm) tablet with Intel processor capabilities and wireless functionality — from Wi-Fi CERTIFIED WLAN to optional HP Mobile Broadband featuring 3G.

Enhanced Touch Capabilities

- Work intuitively. Use your fingers to browse documents, spreadsheets, applications and more on the multi-touch display. Typing is made easier with the Swype onscreen keyboard.

Handwrite on Your Digital Tablet

- Prefer a pen? Handwrite messages and notes using the tablet, HP Slate Digital Pen and Evernote software.

Smart design & function

- With a starting weight of only 0.69 kg, the HP Slate 2 offers a lightweight design and miniature size.

- Polish the presentations you carry to all your meetings with the HP Slate 2. Show training or product videos and stream video from the web on the HP Slate 2.

Added Security

- The HP Slate 2 addresses potential security concerns with a tablet this mobile. The TPM Embedded Security Chip helps keep the data on your HP Slate 2 protected — from email to info on your hard drive.

Music the way artists intended

- Hear music and audio files like you were in front of the artist. Present multimedia presentations with crisp sound and vibrant tunes with SRS Premium Sound.

Short summary description HP Slate 2 3G Intel Atom® 64 GB 22,6 cm (8.9") 2 GB Wi-Fi 4 (802.11n) Windows 7 Professional Black, Silver:
This short summary of the HP Slate 2 3G Intel Atom® 64 GB 22,6 cm (8.9") 2 GB Wi-Fi 4 (802.11n) Windows 7 Professional Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP Slate 2, 22,6 cm (8.9"), 1024 x 600 pixels, 64 GB, 2 GB, Windows 7 Professional, Black, Silver

Long summary description HP Slate 2 3G Intel Atom® 64 GB 22,6 cm (8.9") 2 GB Wi-Fi 4 (802.11n) Windows 7 Professional Black, Silver:
This is an auto-generated long summary of HP Slate 2 3G Intel Atom® 64 GB 22,6 cm (8.9") 2 GB Wi-Fi 4 (802.11n) Windows 7 Professional Black, Silver based on the first three specs of the first five spec groups.

HP Slate 2. Display diagonal: 22,6 cm (8.9"), Display resolution: 1024 x 600 pixels. Internal storage capacity: 64 GB. Processor frequency: 1,5 GHz, Processor family: Intel Atom®, Processor model: Z670. Internal memory: 2 GB. Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 690 g. Operating system installed: Windows 7 Professional. Product colour: Black, Silver

Display
Display diagonal *
22,6 cm (8.9")
Display resolution *
1024 x 600 pixels
LED backlight
Yes
Processor
Processor manufacturer *
Intel
Processor family *
Intel Atom®
Processor model *
Z670
Processor cores
1
Processor threads
2
Processor frequency *
1,5 GHz
Processor cache
2 MB
Motherboard chipset
Intel SM35 Express
Processor code
SLC2P
Processor codename
Lincroft
Processor lithography
45 nm
Processor operating modes
32-bit
Processor package size
13.8x13.8 mm
Supported instruction sets
SSE2, SSE3, SSSE3
Tjunction
90 °C
Thermal Design Power (TDP)
3 W
Thermal Monitoring Technologies
Yes
Memory
Internal memory *
2 GB
Internal memory type
DDR2-SDRAM
Maximum internal memory
2 GB
Memory clock speed
800 MHz
Storage
Internal storage capacity *
64 GB
Card reader integrated *
Yes
Compatible memory cards
SD
Storage media *
SSD
Graphics
Graphics card family
Intel
Graphics card
GMA 600
Audio
Built-in speaker(s)
Yes
Built-in microphone
Yes
Camera
Built-in camera
Yes
Main camera resolution (numeric)
3 MP
Second camera
Yes
Front camera *
Yes
Network
Mobile network generation
3G
Mobile network connection *
Yes
3G standards
HSDPA
Bluetooth
Yes
Bluetooth version
4.0
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11a, 802.11b, 802.11g
Ports & interfaces
USB 2.0 ports quantity
1
Microphone in
No
Combo headphone/mic port
Yes
Headphone out
Yes
DC-in jack
Yes
Design
Form factor *
Slate
Product colour *
Black, Silver
Performance
GPS (satellite)
No
Trusted Platform Module (TPM)
Yes
Position location *
No
Country of origin
China
Security
Fingerprint reader
No
Software
Platform *
Windows
Operating system architecture
32-bit
Operating system version
Professional
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Small Business Advantage (Intel® SBA)
No
Intel® Wireless Display (Intel® WiDi)
No
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Identity Protection Technology (Intel® IPT)
No
Intel® Smart Response Technology
No
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Execute Disable Bit
Yes
Idle States
Yes
Intel 64
No
Intel Enhanced Halt State
Yes
Intel Virtualization Technology (VT-x)
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Battery
Battery technology *
Lithium Polymer (LiPo)
Battery capacity
30 Wh
Number of battery cells
2
Battery life (max)
6 h
Weight & dimensions
Width
150 mm
Depth
15 mm
Height
234 mm
Weight
690 g
Packaging content
Keyboard included
No
AC adapter included
Yes
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Operating relative humidity (H-H)
10 - 90%
Other features
Processor socket
T-PBGA518
Docking connector
No
Solid-state drive capacity
64 GB
Wi-Fi
Yes
Processor ARK ID
55663
Source Testseek summary Average rating
Reviews
Updated:
2013-01-01 03:08:08
Uk has collected 22 expert reviews for HP Slate 2 3G Intel Atom® 64 GB 22.6 cm (8.9") 2 GB Wi-Fi 4 (802.11n) Windows 7 Professional Black, Silver and the average expert rating is 64 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
64%
Source Review comments Score
v3.co.uk
Updated:
2013-01-01 03:08:08
With the iPad well established in businesses and Android tablets such as the Asus Eee Pad Transformer Prime offering a solid and workable keyboard dock, you might wonder whether the good old Windows-based tablet has any traction at all for modern busin...
Good Small and portable, runs fullWindows applications, dock offers additional ports including HDMI, solid build...
Bad Short on internal memory, no Ethernet connectivity, Atom processor is a little sluggish, Rating:...
Bottom line The HP Slate 2 is a solidly built 8.9in Windows tablet responsive to both touch and stylus input. Business customers may be drawn by its small size and portability, plus support for full Windows applications. Modest specifications mean it won't suit ev...
60%
zdnet.co.uk
Updated:
2013-01-01 03:08:08
The 8.9in. HP Slate 2 is neat and compact Windows 7 tablet that's available with a high-quality stylus and a docking stand. Organisations running bespoke Windows applications whose focus is data capture or mobile use should consider the Slate 2, so lon...
Good Compact, with robust build quality, Touchscreen navigation via finger or optional stylus, Optional docking stand...
Bad Limited internal storage, Mobile broadband is optional rather than standard, Battery life could be better, Processor is underpowered for some tasks, No Ethernet port on tablet or optional docking stand, No keyboard dock...
69%
goodgearguide.com.au
Updated:
2013-06-22 01:43:22
After a long hiatus and the ill-fated, webOS-based TouchPad, HP is back in the tablet game with the Slate 7. It's a low-priced 7in Android tablet targeted squarely at consumers. The Slate 7's competitive price tag makes it worth an initial look, but lo...
Good Competitive price tag, Relatively stock Android UI, Decent build quality...
Bad Horrible display, Questionable performance, Poor cameras...
Bottom line The HP Slate 7's competitive price tag makes it worth an initial look, but it only proves that looks can be deceiving. It's let down by an extremely poor display and questionable performance...
50%