location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProDesk 400 G5 Intel® Core™ i3 i3-9100T 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Home Mini PC Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProDesk
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
400
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
400 G5
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9YF36PA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194850263354 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2334
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 18 Apr 2021
Product end of life date
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP ProDesk 400 G5 Intel® Core™ i3 i3-9100T 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Home Mini PC Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 10 Home 64-bit
  • - Intel Core i3-9100T (6MB Cache, 3.1GHz)
  • - 4GB (2666MHz) DDR4-SDRAM (1 x 4) & 500GB HDD
Long product name HP ProDesk 400 G5 Intel® Core™ i3 i3-9100T 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Home Mini PC Black, Silver :
The long product name of HP ProDesk 400 G5 Intel® Core™ i3 i3-9100T 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Home Mini PC Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i3-9100T (6MB Cache, 3.1GHz), 4GB DDR4-SDRAM, 500GB HDD, Intel UHD Graphics 630, LAN, WLAN, Bluetooth, Windows 10 Home 64-bit
More>>>
HP ProDesk 400 G5 Intel® Core™ i3 i3-9100T 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Home Mini PC Black, Silver:
The official description of HP ProDesk 400 G5 Intel® Core™ i3 i3-9100T 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Home Mini PC Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A reliable, future-ready performer
Deploy a compact, stylish PC built to fit your modern workspace and deliver affordable, reliable performance. The HP ProDesk 400 Desktop Mini also includes integrated manageability and security features for your growing business.

Short summary description HP ProDesk 400 G5 Intel® Core™ i3 i3-9100T 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Home Mini PC Black, Silver:
This short summary of the HP ProDesk 400 G5 Intel® Core™ i3 i3-9100T 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Home Mini PC Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP ProDesk 400 G5, 3,1 GHz, Intel® Core™ i3, i3-9100T, 4 GB, 500 GB, Windows 10 Home

Long summary description HP ProDesk 400 G5 Intel® Core™ i3 i3-9100T 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Home Mini PC Black, Silver:
This is an auto-generated long summary of HP ProDesk 400 G5 Intel® Core™ i3 i3-9100T 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Home Mini PC Black, Silver based on the first three specs of the first five spec groups.

HP ProDesk 400 G5. Processor frequency: 3,1 GHz, Processor family: Intel® Core™ i3, Processor model: i3-9100T. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Product colour: Black, Silver

Powerful performer

Power through your day with an Intel® Core™ processor[2] and high-capacity storage.

Build a universe around your Mini

Expand your experience with optional HP Mini accessories[4] that simplify mounting[9] and securing your device. Save space by attaching your Mini behind an HP display.[7] Streamline cabling with USB-C® and optional HP Power Supply Holder.[4]

HP security and manageability

Help prevent data breaches and downtime with HP BIOSphere Gen5[10] and protect against web-based attacks with HP Sure Click.[11] Easily manage devices through Microsoft System Center Configuration Manager with HP Manageability Integration Kit.[12]

Work without interruption

Keep productivity high and downtime low with the fully integrated and automated features of the HP BIOSphere Gen5 firmware ecosystem. Your PCs have extra protection thanks to automatic updates and security checks.

Let nothing stand in your way

Power through your day with Windows 10 Pro and the powerful security, collaboration and connectivity features from HP. [3]

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
9th gen Intel® Core™ i3
Processor model *
i3-9100T
Processor cores
4
Processor boost frequency
3,7 GHz
Processor frequency *
3,1 GHz
Processor cache
6 MB
Processor cache type
Smart Cache
Configurable TDP-down
25 W
Configurable TDP-down frequency
2,4 GHz
Number of processors installed
1
Memory
Internal memory *
4 GB
Maximum internal memory *
64 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
1 x 4 GB
Memory slots
2x SO-DIMM
Memory clock speed
2666 MHz
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Optical drive type *
No
Number of storage drives installed
1
Total kapasitas HDD
500 GB
Number of hard drives installed
1
Hard drive capacity
500 GB
Hard drive interface
SATA
Hard drive speed
7200 RPM
Card reader integrated
No
Graphics
Discrete graphics card *
No
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board graphics card model *
Intel® UHD Graphics 630
Network
Ethernet LAN *
Yes
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Antenna type
1x1
Bluetooth
Yes
Bluetooth version
4.2
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
1
DVI port
No
DisplayPorts quantity
2
Ethernet LAN (RJ-45) ports
1
Ports & interfaces
Microphone in
No
Combo headphone/mic port
Yes
Design
Chassis type *
Mini PC
Number of 2.5" bays
1
Product colour *
Black, Silver
Country of origin
China
Performance
Market positioning
Proven productivity
Motherboard chipset
Intel® B360
Audio chip
Conexant CX20632
Product type *
Mini PC
Software
Operating system installed *
Windows 10 Home
Operating system architecture
64-bit
Processor special features
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel Clear Video Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
No
Idle States
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
CPU configuration (max)
1
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Brand-specific features
HP segment
Business
Power
Power supply *
65 W
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width *
177 mm
Depth *
175 mm
Height *
34 mm
Weight *
1,25 kg
Package width
497 mm
Package depth
128 mm
Package height
223 mm
Package weight
3,34 kg
Packaging content
Display included *
No
Mouse included
Yes
Keyboard included
Yes
Disclaimer HP ProDesk 400 G5 Intel® Core™ i3 i3-9100T 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Home Mini PC Black, Silver:
Disclaimer

[2] Multi-Core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
[4] Sold separately or as an optional feature.
[7] Display sold separately. See display data sheet on hp.com for mounting bracket guidance.
[9] Mounting hardware sold separately.
[10] HP BIOSphere Gen5 is available on select HP Pro and Elite PCs. See product specifications for details. Features may vary depending on the platform and configurations.
[11] HP Sure Click is available on select HP platforms and supports Microsoft Internet Explorer, Google Chrome™, and Chromium™. Supported attachments include Microsoft Office (Word, Excel, PowerPoint) and PDF files in read-only mode, when Microsoft Office or Adobe Acrobat are installed.
[12] HP Manageability Integration Kit can be downloaded from http://www.hp.com/go/clientmanagement. [3] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers and/or software to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See http://www.windows.com.