HP logo

HP 14s-cf2017tu Intel® Celeron® N N4020 Laptop 35,6 cm (14") HD 4 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Silver

Brand:
HP segment:
Home
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1354
Info modified on:
09 Mar 2024, 14:04:25
End of life date:
31 Jan 2022
Bullet Points HP 14s-cf2017tu Intel® Celeron® N N4020 Laptop 35,6 cm (14") HD 4 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Silver:
  • - Windows 10 Home 64-bit
  • - Intel Celeron N4020 (4MB Cache, 1.1GHz)
  • - 35.6 cm (14") HD 1366 x 768 SVA
  • - 4GB (2400MHz) DDR4-SDRAM (1 x 4) & 1000GB HDD
Long product name HP 14s-cf2017tu Intel® Celeron® N N4020 Laptop 35,6 cm (14") HD 4 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Silver:

Intel Celeron N4020 (4MB Cache, 1.1GHz), 4GB DDR4-SDRAM, 1000GB HDD, 35.6 cm (14") HD 1366 x 768 SVA, Intel UHD Graphics 600, LAN, WLAN, HP TrueVision HD, Windows 10 Home 64-bit

HP 14s-cf2017tu Intel® Celeron® N N4020 Laptop 35,6 cm (14") HD 4 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Silver:

Dependable power. Designed to go.

Short summary description HP 14s-cf2017tu Intel® Celeron® N N4020 Laptop 35,6 cm (14") HD 4 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Silver:

HP 14s-cf2017tu, Intel® Celeron® N, 1,1 GHz, 35,6 cm (14"), 1366 x 768 pixels, 4 GB, 1 TB

Long summary description HP 14s-cf2017tu Intel® Celeron® N N4020 Laptop 35,6 cm (14") HD 4 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Silver:

HP 14s-cf2017tu. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron® N, Processor model: N4020, Processor frequency: 1,1 GHz. Display diagonal: 35,6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® UHD Graphics 600. Operating system installed: Windows 10 Home. Product colour: Silver

Reasons to buy
Specs
Recommended products
Loading...
Disclaimer HP 14s-cf2017tu Intel® Celeron® N N4020 Laptop 35,6 cm (14") HD 4 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Silver 9WQ31PA:
[4] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See http://www.microsoft.com. [5] High-definition (HD) content is required to view HD images. [6] Wireless access point and Internet service required. Availability of public wireless access points limited. The specifications for the 802.11ac WLAN are draft specifications and are not final. If the final specifications differ from the draft specifications, it may affect the ability of the laptop to communicate with other 802.11ac WLAN devices. Bluetooth® is a trademark owned by its proprietor and used by HP Inc. under license. [7] Features may require software or other 3rd party applications to provide the described functionality. [8] 25 GB of free online storage for one year from date of registration. For complete details and terms of use, including cancellation policies, visit the website at www.dropbox.com. Internet service required and not included.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.