HP logo

HP Z6 G4 Workstation

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6204
Info modified on:
09 Mar 2024, 14:04:25
End of life date:
30 Jun 2021
Long product name HP Z6 G4 Workstation:

Z6 G4 Workstation

HP Z6 G4 Workstation:

A future-proof powerhouse
No matter what the future holds, you'll have all the performance you need. Ideal for VFX and rendering, this workhorse offers a wide range of processing power and the flexibility to upgrade components over time.

Short summary description HP Z6 G4 Workstation:

HP Z6 G4 Workstation, 169 mm, 465 mm, 445 mm

Long summary description HP Z6 G4 Workstation:

HP Z6 G4 Workstation. Width: 169 mm, Depth: 465 mm, Height: 445 mm

Reasons to buy
Specs
Recommended products
Loading...
Disclaimer HP Z6 G4 Workstation 9DJ98PA:
[1] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See http://www.windows.com
[2] HP Client Security Suite features vary by platform. [3] Multicore is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
[4] Sold separately or as an optional feature.
[5] HP Z Premium Front I/O 2xUSB-A 2xUSB-C is sold separately or as an optional feature.
[6] HP dual-port 10GBase-T NIC is sold separately or as an optional feature.
[7] Available in the first half of 2019.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.