HP logo

HP Z2 G4 Intel® Core™ i7 i7-8700K 32 GB DDR4-SDRAM 1 TB HDD Tower Workstation Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49822
Info modified on:
09 Mar 2024, 14:04:25
Short summary description HP Z2 G4 Intel® Core™ i7 i7-8700K 32 GB DDR4-SDRAM 1 TB HDD Tower Workstation Black:

HP Z2 G4, 3,7 GHz, Intel® Core™ i7, i7-8700K, 32 GB, DDR4-SDRAM, 1 TB

Long summary description HP Z2 G4 Intel® Core™ i7 i7-8700K 32 GB DDR4-SDRAM 1 TB HDD Tower Workstation Black:

HP Z2 G4. Processor frequency: 3,7 GHz, Processor family: Intel® Core™ i7, Processor model: i7-8700K. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® UHD Graphics 630. Chassis type: Tower. Product type: Workstation. Weight: 7 kg. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.