HP logo

HP ProDesk 400 G6 AMD Ryzen R1000 R1505G 8 GB DDR4-SDRAM 128 GB Flash Windows 10 IoT Enterprise 2019 LTSC Mini PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18166
Info modified on:
18 Jan 2024, 22:44:12
End of life date:
31 May 2023
Short summary description HP ProDesk 400 G6 AMD Ryzen R1000 R1505G 8 GB DDR4-SDRAM 128 GB Flash Windows 10 IoT Enterprise 2019 LTSC Mini PC Black:

HP ProDesk 400 G6, 2,4 GHz, AMD Ryzen R1000, R1505G, 8 GB, 128 GB, Windows 10 IoT Enterprise 2019 LTSC

Long summary description HP ProDesk 400 G6 AMD Ryzen R1000 R1505G 8 GB DDR4-SDRAM 128 GB Flash Windows 10 IoT Enterprise 2019 LTSC Mini PC Black:

HP ProDesk 400 G6. Processor frequency: 2,4 GHz, Processor family: AMD Ryzen R1000, Processor model: R1505G. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 128 GB, Storage media: Flash. On-board graphics card model: AMD Radeon Vega 3. Operating system installed: Windows 10 IoT Enterprise 2019 LTSC. Power supply: 45 W. Chassis type: Mini PC. Product type: Mini PC. Weight: 1 kg. Product colour: Black

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.