location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Enterprise M611x, Print, Two-sided printing

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet Enterprise
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP LaserJet Enterprise M611x, Print, Two-sided printing
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7PS85A#B13
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194721346575 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6505
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 May 2024 07:17:38
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP LaserJet Enterprise M611x, Print, Two-sided printing
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Only HP Enterprise printers repair themselves from attacks in real time while offering outstanding manageability. Automatically monitor threats, detect intrusions, and validate operating software while centrally managing your fleet with ease.[1]
  • - With speeds up to 65 pages per minute,[3] fast first page out, and a variety of paper-handling options, you get confidence that your employees can speed through their tasks without interruption.
  • - Help protect your printer using Original HP Toner cartridges with JetIntelligence.
Long product name HP LaserJet Enterprise M611x, Print, Two-sided printing :
The long product name of HP LaserJet Enterprise M611x, Print, Two-sided printing. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Laser, 1200 x 1200 dpi, 65ppm, A4, 1000MB, CGD
More>>>
HP LaserJet Enterprise M611x, Print, Two-sided printing:
The official description of HP LaserJet Enterprise M611x, Print, Two-sided printing as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This HP LaserJet Printer with JetIntelligence combines exceptional performance and energy efficiency with professional-quality documents right when you need them—all while protecting your network from attacks with the industry’s deepest security.[1]

Short summary description HP LaserJet Enterprise M611x, Print, Two-sided printing:
This short summary of the HP LaserJet Enterprise M611x, Print, Two-sided printing data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet Enterprise M611x, Print, Two-sided printing, Laser, 1200 x 1200 DPI, A4, 61 ppm, Duplex printing, White

Long summary description HP LaserJet Enterprise M611x, Print, Two-sided printing:
This is an auto-generated long summary of HP LaserJet Enterprise M611x, Print, Two-sided printing based on the first three specs of the first five spec groups.

HP LaserJet Enterprise M611x, Print, Two-sided printing. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 275000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 61 ppm, Duplex printing. Display: CGD. Wi-Fi. Product colour: White

The world’s most secure printing[1]

With HP Sure Start, operating code is automatically checked at startup and repairs itself if compromised.
Run-time intrusion detection continually monitors to detect and stop attacks, then automatically reboots.
Centralize control of your printing environment with HP Web Jetadmin—and help build business efficiency.[2]
Give workgroups what they need to succeed. Easily choose and deploy hundreds of HP and third-party solutions.

High-speed performance meets energy efficiency

Speed through tasks and save paper. Print two-sided documents nearly as fast as single-sided.
This printer wakes up and prints your first page fast—in as quickly as 7.8 seconds.[4]
This printer uses low amounts of energy thanks to its innovative design and toner technology.
Easily manage print jobs directly at the printer—just tap and swipe the 4.3-inch (10.9 cm) color touchscreen.

Performance and protection you can count on

Produce sharp text, bold blacks, and crisp graphics with precision black toner.
Help retain the Original HP quality you paid for with anti-fraud and cartridge authentication technology.
Spend less time replacing toner, and more on business. Choose high-yield toner cartridges.[5]

Printing
Duplex printing mode
Auto
Print resolution black
1200 x 1200 DPI
Colour *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
61 ppm
Warm-up time
130 s
Time to first page (black, normal)
5,1 s
Watermark printing
Yes
Secure printing
Yes
Features
Maximum duty cycle *
275000 pages per month
Recommended duty cycle
5000 - 25000 pages per month
Printing colours *
Black
Number of print cartridges *
1
Page description languages *
PCL 5, PCL 6, PDF 1.7, PostScript 3
Printer fonts
PostScript, Scalable, TrueType, Windows
HP segment
Business
Input & output capacity
Total number of input trays *
3
Total input capacity *
1200 sheets
Total output capacity *
500 sheets
Paper tray 1 input capacity
100 sheets
Paper tray 2 input capacity
550 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Maximum number of input trays
6
Maximum input capacity
4400 sheets
Maximum output capacity
1300 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Heavy paper, Thick paper, Transparencies, Plain paper, Letterhead, Card stock, Bond paper, Pre-printed, Recycled paper, Rough paper, Labels, Envelopes
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C5, C6
Non-ISO print media sizes
Oficio, 16K
JIS B-series sizes (B0...B9)
B5, B6
Envelopes sizes
B5, C5, C6, DL
Photo paper sizes
10x15 cm
Custom media width
76 - 216 mm
Ports & interfaces
Direct printing *
Yes
USB port *
Yes
USB 2.0 ports quantity
3
Network
Network ready
No
Wi-Fi *
Yes
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Network
Ethernet LAN data rates
10,100,1000 Mbit/s
Security algorithms
SNMPv3, IPSec, EAP-TLS, FIPS 140, SSL/TLS, EAP-PEAP, HTTPS
Mobile printing technologies
Apple AirPrint, Google Cloud Print, HP ePrint, Mopria Print Service
Performance
Internal memory *
512 MB
Maximum internal memory
1536 MB
Memory slots
1
Built-in processor
Yes
Sound pressure level (printing)
55 dB
Sound power level (printing)
6,9 dB
Design
Market positioning *
Home & office
Product colour *
White
Built-in display *
Yes
Display
CGD
Power
Power consumption (printing) *
821 W
Power consumption (ready)
14,98 W
Power consumption (PowerSave)
0,1 W
Power consumption (off)
0,1 W
Energy Star Typical Electricity Consumption (TEC)
0,733 kWh/week
AC input voltage
100 - 240 V
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
10 - 32,5 °C
Storage temperature (T-T)
-20 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR, EPEAT Silver, EPEAT Gold
Weight & dimensions
Width
431 mm
Depth
466 mm
Height
505 mm
Weight
26,3 kg
Packaging data
Package width
762 mm
Package depth
593 mm
Package height
511 mm
Package weight
33,8 kg
Packaging content
Cartridge(s) included
Yes
Technical details
Number of cartons per pallet layer
2 pc(s)
Disclaimer HP LaserJet Enterprise M611x, Print, Two-sided printing:
Disclaimer

[1] HP’s most advanced embedded security features are available on HP Enterprise and HP Managed devices with HP FutureSmart firmware 4.5 or above. Claim based on HP review of 2019 published features of competitive in-class printers. Only HP offers a combination of security features to automatically detect, stop, and recover from attacks with a self-healing reboot, in alignment with NIST SP 800-193 guidelines for device cyber resiliency. For a list of compatible products, visit: http://www.hp.com/go/PrintersThatProtect. For more information, visit: http://www.hp.com/go/PrinterSecurityClaims
[2] HP Web Jetadmin is available for download at no additional charge at http://www.hp.com/go/webjetadmin
[4] Measured after 15 min in sleep. Exact speed varies depending on the system configuration, software application, driver, document complexity and time in sleep.
[5] HP 147X High Yield Black Original LaserJet Toner Cartridges not included; please purchase separately.