location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet M111a 600 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M111a
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7MD67A#B19
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194850677021 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5777
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 May 2024 08:33:23
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP LaserJet M111a 600 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Laser
  • - 600 x 600 DPI
  • - Printing colours: Black
  • - A4 20 ppm
  • - Direct printing
  • - USB port
  • - Maximum duty cycle: 8000 pages per month
  • - Total number of input trays: 1 Total input capacity: 150 sheets Total output capacity: 100 sheets
  • - Internal memory: 16 MB Built-in processor 500 MHz
More>>>
Short summary description HP LaserJet M111a 600 x 600 DPI A4:
This short summary of the HP LaserJet M111a 600 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet M111a, Laser, 600 x 600 DPI, A4, 20 ppm, Network ready, White

Long summary description HP LaserJet M111a 600 x 600 DPI A4:
This is an auto-generated long summary of HP LaserJet M111a 600 x 600 DPI A4 based on the first three specs of the first five spec groups.

HP LaserJet M111a. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 8000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 20 ppm. Network ready. Product colour: White

Printing
Print resolution black
600 x 600 DPI
Colour *
No
Print technology *
Laser
Duplex printing *
No
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Warm-up time
15 s
Time to first page (black, normal)
8,5 s
Features
Maximum duty cycle *
8000 pages per month
Recommended duty cycle
100 - 1000 pages per month
Printing colours *
Black
Number of print cartridges *
1
Page description languages *
URF, PWG, PCLmS, PCLm
Country of origin
Vietnam
HP segment
Small medium business
Input & output capacity
Total number of input trays *
1
Total input capacity *
150 sheets
Total output capacity *
100 sheets
Paper tray 1 input capacity
150 sheets
Maximum number of input trays
1
Maximum input capacity
150 sheets
Maximum output capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Postcard, Labels, Plain paper, Envelopes
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO C-series sizes (C0...C9)
C5
Non-ISO print media sizes
Legal, Letter
Envelopes sizes
C5, DL
Custom media width
105 - 216 mm
Custom media length
148 - 355,6 mm
Paper tray media weight
65 - 120 g/m²
Ports & interfaces
Direct printing *
Yes
USB port *
Yes
USB 2.0 ports quantity
1
Network
Network ready
Yes
Wi-Fi *
No
Ethernet LAN *
No
Performance
Internal memory *
16 MB
Maximum internal memory
16 MB
Built-in processor
Yes
Processor frequency
500 MHz
Sound pressure level (printing)
48 dB
Design
Market positioning *
Home & office
Product colour *
White
Built-in display *
No
Power
Power consumption (ready)
2,3 W
AC input voltage
110 - 240 V
AC input frequency
50/60 Hz
System requirements
Windows operating systems supported
Windows 10, Windows 11
Mac operating systems supported
Mac OS X 10.14 Mojave, Mac OS X 10.15 Catalina, Mac OS X 11.0 Big Sur, MacOS
Operational conditions
Operating temperature (T-T)
15 - 32,5 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 80%
Sustainability
Sustainability compliance
Yes
Sustainability certificates
Blue Angel, EPEAT Silver, Post-Consumer Recycled Plastic
Weight & dimensions
Width
346,3 mm
Depth
189,3 mm
Height
158,9 mm
Packaging data
Package width
378 mm
Package depth
198 mm
Package height
222 mm
Package weight
4,8 kg
Packaging content
Cables included
AC
Brand-specific features
HP Auto-On/Auto-Off
Yes
HP dynamic security
Yes
Technical details
Number of cartons per pallet layer
15 pc(s)
Other features
Processor frequency
500 GHz