HP logo

HP Z VR Backpack G2 2,6 GHz Black Intel® Core™ i7

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21362
Info modified on:
11 Mar 2024, 09:14:46
End of life date:
31 Mar 2022
Long product name HP Z VR Backpack G2 2,6 GHz Black Intel® Core™ i7:

VR Backpack G2

HP Z VR Backpack G2 2,6 GHz Black Intel® Core™ i7:

The wearable, versatile VR PC – optimized for a free-roam experience.
Unlock the potential of VR with a wearable PC optimized for free-roam environments. From location-based entertainment to immersive training to innovative design, pioneer new experiences and solutions using extreme power, packed into a compact wearable.

Short summary description HP Z VR Backpack G2 2,6 GHz Black Intel® Core™ i7:

HP Z VR Backpack G2, 2,6 GHz, Intel® Core™ i7, Intel, i7-8850H, 8th gen Intel® Core™ i7, 4,3 GHz

Long summary description HP Z VR Backpack G2 2,6 GHz Black Intel® Core™ i7:

HP Z VR Backpack G2. Processor frequency: 2,6 GHz, Processor family: Intel® Core™ i7, Processor manufacturer: Intel. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM, Maximum internal memory: 32 GB. Storage media: SSD, Solid-state drive capacity: 512 GB, SSD form factor: M.2. Discrete GPU manufacturer: NVIDIA, Discrete graphics card model: NVIDIA® GeForce RTX™ 2080, Discrete graphics card memory: 8 GB. Wi-Fi standards: 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Ethernet LAN data rates: 10,1000,100 Mbit/s

Reasons to buy
Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.