location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Color LaserJet Pro M255nw, Print, Strong Security; Dualband Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Color LaserJet Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP Color LaserJet Pro M255nw, Print, Strong Security; Dualband Wi-Fi
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7KW63A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193905484300 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 128152
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jul 2024 00:53:27
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Color LaserJet Pro M255nw, Print, Strong Security; Dualband Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Get work done wherever, whenever, and help save time with Smart Task shortcuts, using HP Smart – best-in-class mobile print app.[3,4]
  • - Get HP quality and reliability page after page. Original HP Toner cartridges with JetIntelligence help provide peak printing performance.
  • - Get strong security designed to help detect and stop attacks, and dual band Wi-Fi™ for faster, more reliable connections.[8]
Warranty: One-year unit exchange warranty. Warranty and support options vary by product, country and local legal requirements. Go to http://www.hp.com/support to learn about HP award winning service and support options in your region.
Long product name HP Color LaserJet Pro M255nw, Print, Strong Security; Dualband Wi-Fi :
The long product name of HP Color LaserJet Pro M255nw, Print, Strong Security; Dualband Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Color LaserJet Pro M255nw
More>>>
HP Color LaserJet Pro M255nw, Print, Strong Security; Dualband Wi-Fi:
The official description of HP Color LaserJet Pro M255nw, Print, Strong Security; Dualband Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Impress with color and increase efficiency. Get high-quality color and fast print speeds. Save time with Smart Task shortcuts in HP Smart app, and print and scan from your phone.[3] Get seamless connections and strong security solutions.

Short summary description HP Color LaserJet Pro M255nw, Print, Strong Security; Dualband Wi-Fi:
This short summary of the HP Color LaserJet Pro M255nw, Print, Strong Security; Dualband Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

HP Color LaserJet Pro M255nw, Print, Strong Security; Dualband Wi-Fi, Laser, Colour, 600 x 600 DPI, A4, 21 ppm, Network ready

Long summary description HP Color LaserJet Pro M255nw, Print, Strong Security; Dualband Wi-Fi:
This is an auto-generated long summary of HP Color LaserJet Pro M255nw, Print, Strong Security; Dualband Wi-Fi based on the first three specs of the first five spec groups.

HP Color LaserJet Pro M255nw, Print, Strong Security; Dualband Wi-Fi. Print technology: Laser, Colour. Number of print cartridges: 4, Maximum duty cycle: 40000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 21 ppm. Display: LCD. Network ready, Wi-Fi. Product colour: White

Freedom to work anywhere

Get easy printing and scanning from your mobile device, with HP Smart – best-in-class mobile print app.[3,4]
Eliminate steps in repetitive tasks with customizable shortcuts, with Smart Tasks in HP Smart app. Scan to the cloud, email, and more – in just a tap.[3]
Organize documents 50% faster with Smart Tasks[5] – first mobile print app that automates scanning tasks.[6]
Get notifications when printing, scanning, or copying from your mobile device, using HP Smart app.[3]

Trusted HP quality and performance

Get high-quality color and peak printing performance with Original HP Toner cartridges with JetIntelligence.
Get quick and easy printing directly at the control panel.
Get the business prints you want, fast. This printer delivers your documents at high speed.
Help save energy with HP Auto-On/Auto-Off Technology.[7]

Strong security, reliable connections

Help protect your data. Get strong security with real-time threat detection and software validation.
Get faster, more reliable connections with dual band Wi-Fi®.[8]
Easily share resources – access and print with wireless and Ethernet networking.[2]
Connect your mobile device directly to your printer – and easily print without accessing a network.[9]

Achieve high speeds for all your prints

Print your business documents quickly with fast print speeds.

Powerful printing. Energy smart.<sup>[10]</sup>
Powerful printing. Energy smart.[10]

Count on high-quality color and peak printing performance with Original HP Toner cartridges with JetIntelligence.

Automate scanning tasks and save time
Automate scanning tasks and save time

Eliminate steps in repetitive tasks with customizable shortcuts, using Smart Tasks in HP Smart app.[3]

Best-in-class mobile print app<sup>[4]</sup>
Best-in-class mobile print app[4]

Get easy printing and scanning from your mobile device, with HP Smart.[3]

No network, no problem
No network, no problem

Connect your smartphone or tablet directly to your printer – and easily print without accessing a network.[9]

Extend your printing reach
Extend your printing reach

Easily share resources – access and print with wireless and Ethernet networking.[2]

Your reliable connection
Your reliable connection

Get faster, more reliable connections with dual band Wi-Fi®.[8]

Help guard against evolving threats
Help guard against evolving threats

Strong security designed to help detect and stop attacks.

Printing
Duplex printing mode
Auto
Print resolution colour
600 x 600 DPI
Print resolution black
600 x 600 DPI
Print speed (colour, normal quality, A4/US Letter)
21 ppm
Colour *
Yes
Print technology *
Laser
Duplex printing *
No
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
21 ppm
Warm-up time
52 s
Time to first page (black, normal)
10,5 s
Time to first page (colour, normal)
12,2 s
Secure printing
Yes
Features
Maximum duty cycle *
40000 pages per month
Recommended duty cycle
150 - 2500 pages per month
Printing colours *
Black, Cyan, Magenta, Yellow
Number of print cartridges *
4
Page description languages *
PCL 5c, PCL 6, PostScript 3, URF, PWG, PCLmS, PCLm, PDF
Printer fonts
Scalable, TrueType
Country of origin
Vietnam
HP segment
Small medium business
Input & output capacity
Total number of input trays *
2
Total input capacity *
250 sheets
Total output capacity *
100 sheets
Paper tray 1 input capacity
1 sheets
Paper tray 2 input capacity
20 sheets
Maximum number of input trays
2
Maximum input capacity
250 sheets
Maximum output capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
206 x 346 mm
Paper tray media types *
Bond paper, Card stock, Envelopes, Glossy paper, Heavy paper, Labels, Letterhead, Photo paper, Plain paper, Recycled paper, Rough paper, Thick paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C5
Non-ISO print media sizes
Legal, Letter, Executive, Oficio, 16K
JIS B-series sizes (B0...B9)
B5, B6
Envelopes sizes
10, Monarch, C5, B5, DL
Photo paper sizes
10x15 cm
Photo paper sizes (imperial)
4x6, 5x8"
Custom media width
76 - 216 mm
Custom media length
127 - 356 mm
Paper tray media weight
60 - 200 g/m²
Ports & interfaces
Direct printing *
Yes
USB port *
Yes
USB 2.0 ports quantity
1
Network
Network ready
Yes
Wi-Fi *
Yes
Ethernet LAN *
Yes
Cabling technology
10/100Base-T(X)
Ethernet LAN data rates
10,100 Mbit/s
Wi-Fi Direct
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
HTTPS, SNMPv3, SSL/TLS
Mobile printing technologies
Apple AirPrint, HP ePrint, Mopria Print Service
Performance
Internal memory *
128 MB
Maximum internal memory
128 MB
Built-in processor
Yes
Processor frequency
800 MHz
Sound pressure level (printing)
50 dB
Sound power level (printing)
6,4 dB
Design
Market positioning *
Home & office
Design
Product colour *
White
Built-in display *
Yes
Display
LCD
Control type
Buttons
Certification
CISPR32:2012 & CISPR32:2015 /EN55032:2012 & EN55032:2015+AC:2016 - Class B; EN 61000-3-2:2014; EN 61000-3-3:2013; EN 55024:2010+A1:2015; FCC Title 47 CFR, Part 15 Class B/ICES-003, Issue 6
Power
Power consumption (printing) *
337 W
Power consumption (ready)
7,2 W
Power consumption (PowerSave)
0,6 W
Power consumption (off)
0,6 W
AC input voltage
110 - 240 V
AC input frequency
50/60 Hz
System requirements
Windows operating systems supported
Windows 11, Windows 8, Windows Vista, Windows 7, Windows 10
Mac operating systems supported
Mac OS X 10.14 Mojave, Mac OS X 10.15 Catalina, Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra
Operational conditions
Operating temperature (T-T)
10 - 32,5 °C
Storage temperature (T-T)
-20 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
0 - 95%
Sustainability
Sustainability certificates
EPEAT Silver
Doesn't contain
Mercury
Weight & dimensions
Width
392 mm
Depth
385,8 mm
Height
247,5 mm
Pallet dimensions (W x D x H)
1200 x 1000 x 2006 mm
Weight
13,8 kg
Packaging data
Package width
498 mm
Package depth
298 mm
Package height
464 mm
Package weight
16,4 kg
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
800 pages
Included cartridge capacity (CMY)
700 pages
Cables included
AC
Quick installation guide
Yes
Brand-specific features
HP Auto-On/Auto-Off
Yes
Logistics data
Pallet weight
547,5 g
Number of layers per pallet
4 pc(s)
Quantity per pallet
32 pc(s)
Technical details
Number of cartons per pallet layer
8 pc(s)
Other features
Recommended system requirements
Windows® 10, 8.1, 8, 7: 32-bit or 64-bit, 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer. Windows Vista®: (32-bit), 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer 8. Windows® XP SP3 or higher (32-bit only): any Intel® Pentium® II, Celeron® or 233 MHz compatible processor, 850 MB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer 8. Windows Server support is provided via the command line installer and supports Win Server 2008 R2 and higher.
Recommended humidity operating range
30 - 70%
Acoustic power emissions (ready)
25 dB
Acoustic pressure emissions bystander (ready)
16 dB
Source Testseek summary Average rating
Reviews
Updated:
2020-12-01 04:05:25
Uk has collected 3 expert reviews for HP Color LaserJet Pro M255nw, Print, Strong Security; Dualband Wi-Fi and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
Disclaimer HP Color LaserJet Pro M255nw, Print, Strong Security; Dualband Wi-Fi:
Disclaimer

[2] Wireless operations are compatible with 2.4 GHz and 5.0 GHz operations only. Learn more at http://www.hp.com/go/mobileprinting [3] Requires the HP Smart app download. For details on local printing requirements see http://www.hp.com/go/mobileprinting. Certain features/software are available in English language only. [4] Compared to OEM mobile printing apps for the majority of top-selling inkjet & laser printers & all-in-ones for home & home office, priced less than or equal to $429.99 USD. Market share as reported by IDC CYQ2 2018 Hardcopy Peripherals Tracker. Claim based on research of printer manufacturer’s mobile print apps and Keypoint Intelligence - Buyers Lab hands-on testing and study commissioned by HP. See September 2018 report at http://www.keypointintelligence.com/HPSmartApp [5] Based on internal HP testing. Average timing estimate based on: 1) downloaded HP Smart app on mobile or desktop device, 2) setting up Smart Tasks shortcut, 3) scanning jobs which have more than 2-3 tasks associated with them (scan to email, save and rename, store to cloud, etc.). Average timing savings comparison based on using printer and desktop scan software to complete similar scanning tasks. Requires the HP Smart app download and supported HP printer. [6] Compared to the majority of competing in-class consumer color desktop inkjet all-in-ones <$299 USD. Keypoint Intelligence - Buyers Lab 2018 research study commissioned by HP based on research survey of printer manufacturers’ published specifications, sustainability reports and press releases as of 12/15/2018 and not confirmed by lab testing. Market share as reported by IDC CYQ3 2018 Hardcopy Peripherals Tracker, CYQ3 2018 Release. The ability to automate work defined as having the capability to use the OEM mobile print app to create a multistep workflow on mobile device and have a shortcut appear on the app and/or on control panel of printer; and/or use intelligent Optical Character Recognition to name a scanned file based on the first few words of a document. For more details, see http://www.keypointintelligence.com/HPOfficeJetPro. [7] HP Auto-On/Auto-Off Technology capabilities subject to printer and settings; may require a firmware upgrade. HP Color LaserJet Pro M255dw, MFP M183fw and MFP M283fdw printers are Energy star 3.0 certified. For more information go to https://www.energystar.gov/sites/default/files/FINAL%20Version%203.0%20Imaging%20Equipment%20Specification%20Cover%20Memo.pdf; For EPA buying guidance and specs go to https://www.energystar.gov/products/office_equipment/imaging_equipment. The HP Color LaserJet Pro MFP M182n and MFP M283fdn deliver the same energy efficiency equivalent as the Energy Star 3.0 certification. Models M255nw and MFP M282nw are not eligible for VOC due to not meeting duplexer. Learn more at http://www.hp.com/go/mobileprinting. Wi-Fi is a registered trademark of Wi-Fi Alliance®. Supports both 5.0 GHz and 2.4 GHz using up to 12 non-overlapping channels vs only 3 non-overlapping channels for 2.4 GHz only. Supports 5.0 GHz band (up to 150 mbps) vs 2.4 GHz band (up to 72.2 mbps). [9] Mobile device needs to be connected to Wi-Fi Direct® signal of a Wi-Fi Direct-supported AiO or printer prior to printing. Details at http://www.hp.com/go/mobileprinting. Wi-Fi Direct® is a registered trademark of Wi-Fi Alliance®.