HP logo

HP t640 2,4 GHz Windows 10 IoT Enterprise 1 kg Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1949
Info modified on:
13 Jan 2024, 20:02:39
End of life date:
31 May 2023
Short summary description HP t640 2,4 GHz Windows 10 IoT Enterprise 1 kg Black:

HP t640, 2,4 GHz, AMD, AMD Ryzen Embedded, 3,3 GHz, 4 MB, 1 MB

Long summary description HP t640 2,4 GHz Windows 10 IoT Enterprise 1 kg Black:

HP t640. Processor frequency: 2,4 GHz, Processor manufacturer: AMD, Processor family: AMD Ryzen Embedded. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 32 GB, Storage media: Flash, Storage drive interface: M.2. On-board graphics card model: AMD Radeon Vega 3. Top Wi-Fi standard: Wi-Fi 6 (802.11ax), Wi-Fi standards: Wi-Fi 6 (802.11ax), WLAN controller model: Realtek RTL8852AE

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.