location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 15 Reversible Protective Sleeve

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15 Reversible Protective Sleeve
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6UY96AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193808927232 show
Category:
Take your notebook with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13752
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Aug 2021
Product end of life date
Bullet Points HP 15 Reversible Protective Sleeve
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Sleeve case 38,1 cm (15") Black
  • - Neoprene
  • - Brand compatibility: HP
  • - 190 g
Long product name HP 15 Reversible Protective Sleeve :
The long product name of HP 15 Reversible Protective Sleeve. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP 15 Reversible Protective Sleeve
More>>>
HP 15 Reversible Protective Sleeve:
The official description of HP 15 Reversible Protective Sleeve as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Dependable protection. Reversible look.
With durable neoprene material, this reversible laptop sleeve helps keep your PC safe from bumps and scrapes.

Short summary description HP 15 Reversible Protective Sleeve:
This short summary of the HP 15 Reversible Protective Sleeve data-sheet is auto-generated and uses the product title and the first six key specs.

HP 15 Reversible Protective Sleeve, Sleeve case, 38,1 cm (15"), 190 g

Long summary description HP 15 Reversible Protective Sleeve:
This is an auto-generated long summary of HP 15 Reversible Protective Sleeve based on the first three specs of the first five spec groups.

HP 15 Reversible Protective Sleeve. Case type: Sleeve case, Maximum screen size: 38,1 cm (15"). Weight: 190 g. Surface coloration: Monochromatic

Features
Surface coloration
Monochromatic
Maximum screen size *
38,1 cm (15")
Case type *
Sleeve case
Material *
Neoprene
Warna utama produk *
Black
Brand compatibility *
HP
Country of origin
China
HP segment
Home
Weight & dimensions
Width
400 mm
Depth
285 mm
Height
10 mm
Weight
190 g
Package width
400 mm
Package depth
325 mm
Package height
10 mm
Package weight
240 g