Bullet Points HP OfficeJet 8017 Inkjet A4 4800 x 1200 DPI 18 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Increase productivity with fast color performance, and help save time with HP Smart Tasks.[1]
- - Get work done wherever, whenever, and easily print, scan, and copy from your phone, using HP Smart – best-in-class mobile print app.[1,4]
- - Get enhanced security to help maintain privacy and control, and self-healing Wi-Fi that keeps you connected.[2]
- - For hassle-free printing, this printer automatically orders ink when you’re running low so you don't have to shop for cartridges.[5] Save up to 70% on ink and never run out.[3,5]
Long product name HP OfficeJet 8017 Inkjet A4 4800 x 1200 DPI 18 ppm Wi-Fi
:
The long product name of HP OfficeJet 8017 Inkjet A4 4800 x 1200 DPI 18 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Inkjet, 4800 x 1200dpi, 18ppm, A4, 256MB, WiFi, 2.2″
More>>>
HP OfficeJet 8017 Inkjet A4 4800 x 1200 DPI 18 ppm Wi-Fi:
The official description of HP OfficeJet 8017 Inkjet A4 4800 x 1200 DPI 18 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
The productive smart printer that gets work done. Help save time with Smart Tasks shortcuts,[1] and get automatic two-sided printing. Print and scan from your phone,[1] Save up to 70% on ink with HP Instant Ink.[3]
Short summary description HP OfficeJet 8017 Inkjet A4 4800 x 1200 DPI 18 ppm Wi-Fi:
This short summary of the HP OfficeJet 8017 Inkjet A4 4800 x 1200 DPI 18 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.
HP OfficeJet 8017, Inkjet, Colour printing, 4800 x 1200 DPI, A4, Direct printing, White
Long summary description HP OfficeJet 8017 Inkjet A4 4800 x 1200 DPI 18 ppm Wi-Fi:
This is an auto-generated long summary of HP OfficeJet 8017 Inkjet A4 4800 x 1200 DPI 18 ppm Wi-Fi based on the first three specs of the first five spec groups.
HP OfficeJet 8017. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 10 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: White