HP logo

HP t530 1,5 GHz Windows 10 IoT Enterprise 960 g Black GX-215JJ

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6313
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
31 Dec 2021
Short summary description HP t530 1,5 GHz Windows 10 IoT Enterprise 960 g Black GX-215JJ:

HP t530, 1,5 GHz, AMD, AMD G, GX-215JJ, 2 GHz, 1 MB

Long summary description HP t530 1,5 GHz Windows 10 IoT Enterprise 960 g Black GX-215JJ:

HP t530. Processor frequency: 1,5 GHz, Processor manufacturer: AMD, Processor family: AMD G. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 1866 MHz. Total storage capacity: 128 GB, Storage media: eMMC. On-board graphics card model: AMD Radeon R2E. Cabling technology: 10/100/1000Base-T(X)

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.