location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 34f computer monitor 86,4 cm (34") 3440 x 1440 pixels Quad HD LED Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
34f
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6JM51AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193808390784 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40274
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Oct 2021
Product end of life date
Bullet Points HP 34f computer monitor 86,4 cm (34") 3440 x 1440 pixels Quad HD LED Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Experience more on an immersive 34” curved display with razor-sharp Ultra-Wide Quad HD[1] resolution.
  • - Enjoy a stunning 34” curved 3-sided micro-edge display, with durable metal stand.
  • - With AMD FreeSync[2] technology, enjoy all your entertainment without blurring or tearing.
Long product name HP 34f computer monitor 86,4 cm (34") 3440 x 1440 pixels Quad HD LED Black, Silver :
The long product name of HP 34f computer monitor 86,4 cm (34") 3440 x 1440 pixels Quad HD LED Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

34f 34-inch Curved Display
More>>>
HP 34f computer monitor 86,4 cm (34") 3440 x 1440 pixels Quad HD LED Black, Silver:
The official description of HP 34f computer monitor 86,4 cm (34") 3440 x 1440 pixels Quad HD LED Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Wrap yourself in the moment
Discover a fresh way to see your world with this expansive 34” curved display that highlights every aspect of your content. Surround yourself with beautiful colors and crisp Quad HD details for an incredible entertainment experience while you stream, game, and create.

Short summary description HP 34f computer monitor 86,4 cm (34") 3440 x 1440 pixels Quad HD LED Black, Silver:
This short summary of the HP 34f computer monitor 86,4 cm (34") 3440 x 1440 pixels Quad HD LED Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP 34f, 86,4 cm (34"), 3440 x 1440 pixels, Quad HD, LED, 5 ms, Black, Silver

Long summary description HP 34f computer monitor 86,4 cm (34") 3440 x 1440 pixels Quad HD LED Black, Silver:
This is an auto-generated long summary of HP 34f computer monitor 86,4 cm (34") 3440 x 1440 pixels Quad HD LED Black, Silver based on the first three specs of the first five spec groups.

HP 34f. Display diagonal: 86,4 cm (34"), Display resolution: 3440 x 1440 pixels, HD type: Quad HD, Display technology: LED, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). Product colour: Black, Silver

Massive. Immersive

See more, feel more, and do more in an immersive 34” curved display with razor-sharp Ultra-Wide Quad HD[1] resolution. The integrated IPS panel provides rich, accurate color and expansive ultra-wide viewing angles, giving you the perfect view every time.

Desk appeal

This 34" curved display is beautifully designed around your entertainment needs. The 3-sided micro-edge bezel maximizes your viewable screen area, while the durable, full-metal stand provides a sleek finish.

Uninterrupted viewing

Enjoy all your entertainment with no blurring or tearing. Thanks to AMD FreeSync[2] technology, your content is always displayed smooth and pristine.

Compact, sleek design
Compact, sleek design

Get everything you need in one elegant package. Just one connection to the wall eliminates cable clutter. Slim design gives you more room for an enhanced computing experience.

QHD Display
QHD Display

Get lost in the captivating definition and ultra-sharp details of 3.7 million pixels. The 2560 x 1440 resolution transforms all your content for an remarkable entertainment experience. [1]

Step up to the best
Step up to the best

No matter where you stand, an HP IPS monitor delivers clear, vivid images. IPS technology ensures image accuracy and consistency across the ultra-wide viewing spectrum. Enjoy the same wide viewing experience as premium tablets and mobile devices.

Ultra WQHD Curved Display
Ultra WQHD Curved Display

Give all your entertainment a new level of immersion with impressive 3440 x 1440 resolution. The curved display surrounds you with 5 million pixels for captivating definition and ultra-sharp details. [2]

Micro-edge display
Micro-edge display

With virtually no bezel encircling the display, an ultra-wide viewing experience provides for seamless multi-monitor set-ups.

AMD® FreeSync™ technology

See and feel the difference of fluid, responsive gameplay. By synchronizing the refresh rate with your GPU, AMD® FreeSync™ makes display stutter, input lag, and screen tears ancient history. [3]

Display
Display diagonal *
86,4 cm (34")
Display resolution *
3440 x 1440 pixels
HD type *
Quad HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
IPS
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time *
5 ms
Screen shape *
Curved
Supported graphics resolutions
640 x 480 (VGA), 720 x 400, 720 x 480, 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1280 x 768 (WXGA), 1366 x 768, 1440 x 900, 1600 x 1200 (UXGA), 1600 x 900, 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080), 1920 x 1200 (WUXGA), 2560 x 1080, 3440 x 1440
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
10000000:1
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Display number of colours *
1.073 billion colours
Pixel pitch
0,232 x 0,232 mm
3D
No
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
Yes
VESA Adaptive Sync support
Yes
HP segment
Home
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Home
Product colour *
Black, Silver
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
3.2 Gen 1 (3.1 Gen 1)
Number of upstream ports
4
DVI port
No
HDMI *
Yes
HDMI ports quantity
2
HDMI version
2.0
Ports & interfaces
Mini DisplayPorts quantity
1
Ergonomics
Cable lock slot *
Yes
Height adjustment *
No
Tilt adjustment
Yes
Tilt angle range
-5 - 25°
Plug and Play
Yes
Power
Power consumption (typical) *
67 W
Power consumption (standby) *
0,3 W
Power consumption (max)
71 W
AC input voltage
100 - 240 V
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Width (with stand)
814,1 mm
Depth (with stand)
187 mm
Height (with stand)
451,6 mm
Weight (with stand)
7,1 kg
Width (without stand)
814,1 mm
Depth (without stand)
49,9 mm
Height (without stand)
367,2 mm
Packaging data
Package width
950 mm
Package depth
168 mm
Package height
480 mm
Package weight
9,8 kg
Packaging content
Cables included
DisplayPort, HDMI, USB
Sustainability
Sustainability certificates
ENERGY STAR
Other features
Country of origin
China
AC adapter included
Yes
On/off switch
Yes
TV tuner integrated
No
Disclaimer HP 34f computer monitor 86,4 cm (34") 3440 x 1440 pixels Quad HD LED Black, Silver:
Disclaimer

[1] Quad high-definition (QHD) content is required to view QHD images. [2] Ultra-wide quad high-definition (UWQHD) content is required to view UWQHD images. [3] FreeSync™ is only available when it is connected on DisplayPort or HDMI. FreeSync is an AMD® technology is enabled on FHD or QHD displays and is designed to eliminate stuttering and/or tearing in games and videos by locking a display’s refresh rate to the frame rate of the graphics card. AMD Radeon Graphics and/or AMD A-Series APU-compliant monitors with DisplayPort/HDMI Adaptive-Sync required. AMD 15.11 Crimson driver (or newer) required to support FreeSync over HDMI. Adaptive refresh rates vary by monitor. More information is available at www.amd.com/freesync.