location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Laser MFP 135ag, Print, copy, scan

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Laser
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP Laser MFP 135ag, Print, copy, scan
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6HU10A
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Printer Multifungsi Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52477
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Aug 2024 07:18:59
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (3.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Laser MFP 135ag, Print, copy, scan
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Get the quality you trust and sharp black text with this affordable printer.
  • - Quickly and easily print with an MFP that's designed to fit into your workspace like a glove.
  • - Print, scan, and copy from virtually anywhere, and get simple setup on your phone.[1,7]
Long product name HP Laser MFP 135ag, Print, copy, scan :
The long product name of HP Laser MFP 135ag, Print, copy, scan. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Laser MFP 135ag
More>>>
HP Laser MFP 135ag, Print, copy, scan:
The official description of HP Laser MFP 135ag, Print, copy, scan as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Get productive MFP performance at an affordable price. Print, scan, copy, and fax,[6] produce high-quality results, and print and scan from your phone.[1,7]

Short summary description HP Laser MFP 135ag, Print, copy, scan:
This short summary of the HP Laser MFP 135ag, Print, copy, scan data-sheet is auto-generated and uses the product title and the first six key specs.

HP Laser MFP 135ag, Print, copy, scan, Laser, Mono printing, 1200 x 1200 DPI, Mono copying, A4, Grey, White

Long summary description HP Laser MFP 135ag, Print, copy, scan:
This is an auto-generated long summary of HP Laser MFP 135ag, Print, copy, scan based on the first three specs of the first five spec groups.

HP Laser MFP 135ag, Print, copy, scan. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Product colour: Grey, White

Legendary quality, surprisingly affordable price

This surprisingly small laser delivers exceptional quality, page after page.
Produce sharp text, bold blacks, and crisp graphics.
Rely on a high-performance laser MFP at an affordable price.

Designed to fit your space

You can fit this MFP almost anywhere – it’s that small and compact.
Get print speeds up to 21 ppm.[2]
Get hands-free printing, scanning, copying, and faxing, using the 40-page ADF.[6]
Get quick and easy printing and faxing directly at the control panel.

Easy mobile printing and scanning with HP Smart app

Get simple setup, and print and scan from your phone, with the HP Smart app.[1,7]
Easily print from a variety of smartphones and tablets.[3,7]
Easily share resources – access and print with wireless and Ethernet networking.[4,7,8]
Connect your smartphone or tablet directly to your printer – easily print without accessing a network.[5,7]

Your device, your choice

Easily print from a variety of smartphones and tablets.[3]

Extend your printing reach

Easily share resources – access and print with wireless and Ethernet networking.[4]

The power of your printer in the palm of your hand

Get simple setup, and print and scan from your phone, with the HP Smart app.[1]

The right price

Rely on a high-performance laser MFP at an affordable price.

Sharp, black text

Produce sharp text, bold blacks, and crisp graphics.

Uncompromising laser quality

This surprisingly small laser delivers exceptional quality, page after page.

Tackle the essentials

Get versatile performance and print, scan, and copy.

Small, compact size

You can fit this MFP almost anywhere – it’s that small and compact.

Simple, intuitive control panel

Get quick and easy printing and faxing directly at the control panel.

Hands-free productivity

Get hands-free printing, scanning, copying, and faxing, using the 40-page ADF.

Fast printing

Get print speeds up to 21 ppm.[2]

No network, no problem

Connect your smartphone or tablet directly to your printer – and easily print without accessing a network.[5]

Printing
Duplex printing mode
Manual
Print resolution black
1200 x 1200 DPI
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Warm-up time
32 s
Time to first page (black, normal)
8,3 s
Print margins (top, bottom, right, left)
5 mm
N-in-1 print function
Yes
Watermark printing
Yes
Booklet printing function
Yes
Poster printing function
Yes
Copying
Duplex copying *
Yes
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
20 cpm
Time to first copy (black, normal)
8,9 s
Maximum number of copies
99 copies
Copier resize
25 - 400%
N-in-1 copy function
Yes
N-in-1 copy function (N=)
2, 4
ID-card copy function
Yes
Background adjustment function
Yes
Auto fit function
Yes
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan resolution
4800 x 4800 DPI
Maximum scan area
216 x 297 mm
Scanner type *
Flatbed scanner
Scan technology
CIS
Scan to
Software, TWAIN, WIA
Image formats supported
BMP, JPG, PNG, TIFF
Document formats supported
PDF
Grayscale levels
256
Scan drivers
TWAIN, WIA
TWAIN version
1,9
Fax
Faxing *
No
Features
Recommended duty cycle
100 - 2000 pages per month
Maximum duty cycle *
10000 pages per month
Digital sender
Yes
Number of print cartridges *
1
Printing colours *
Black
Page description languages
SPL
All-In-One-multitasking
Yes
Country of origin
China
HP segment
Business
Input & output capacity
Total number of input trays *
1
Total input capacity *
150 sheets
Total output capacity *
100 sheets
Paper tray 1 input capacity
150 sheets
Paper input type
Paper tray
Maximum number of input trays
1
Maximum input capacity
150 sheets
Maximum output capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Bond paper, Card stock, Envelopes, Labels, Plain paper, Recycled paper, Thick paper, Thin paper
ISO A-series sizes (A0...A9) *
A4, A5
ISO C-series sizes (C0...C9)
C5
Non-ISO print media sizes
Oficio
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
C5, DL
Paper handling
Custom media width
76 - 216 mm
Custom media length
127 - 356 mm
Paper tray media weight
60 - 163 g/m²
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
Network
Wi-Fi *
No
Performance
Maximum internal memory
128 MB
Internal memory *
128 MB
Built-in processor
Yes
Processor frequency
600 MHz
Sound power level (printing)
6,5 dB
Design
Product colour *
Grey, White
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display number of lines
2 lines
Control type
Buttons
Power
Power consumption (max)
30 W
Power consumption (printing)
300 W
Power consumption (ready)
38 W
Power consumption (sleep)
1,9 W
Power consumption (off)
0,2 W
Energy Star Typical Electricity Consumption (TEC)
0,924 kWh/week
AC input voltage
110 - 240 V
AC input frequency
50/60 Hz
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 8, Windows 8.1
Mac operating systems supported
Mac OS X 10.14 Mojave, Mac OS X 10.13 High Sierra, Mac OS X 10.12 Sierra, Mac OS X 10.11 El Capitan
Operational conditions
Operating temperature (T-T)
10 - 30 °C
Certificates
Certification
EN 61000-3-2: 2014, EN 61000-3-3: 2013, EN55024: 2010, EN 55032: 2012/AC: 2013, 47 CFR Part 15, Subpart B I ANSI C63.4-2009, ICES-003 Issue 5, KN32, KN35, GB/T 9254-2008, GB17625.1-2012, CISPR22: 2008, CISPR32: 2012,CNS 13438 (Other EMC approvals as required by individual countries.)
Sustainability
Sustainability certificates
Blue Angel
Weight & dimensions
Width
406 mm
Depth
359,6 mm
Height
253 mm
Weight
7,46 kg
Packaging data
Package width
482 mm
Package depth
447 mm
Package height
361 mm
Package weight
9,94 kg
Packaging content
Cables included
AC
Bundled software
Common Installer, V3 Print Driver with Lite SM, TWAIN/WIA Driver, HP MFP Scan, OCR program, HP LJ Network PC-FAX (4-in-1 model only)
Logistics data
Harmonized System (HS) code
8443310000
Pallet weight
288 g
Number of cartons per pallet
7 pc(s)
Number of layers per pallet
4 pc(s)
Quantity per pallet
28 pc(s)
Technical details
Number of cartons per pallet layer
7 pc(s)
Other features
Number of users
5 user(s)
Pallet dimensions (W x D x H)
1200 x 1000 x 2167 mm
Recommended system requirements
Windows 7 or newer, Intel® Pentium® IV 1 GHz 32-bit or 64-bit processor or higher, 1 GB RAM, 16 GB HDD
Pallet dimensions (W x D x H) (imperial)
1198,9 x 998,2 x 2166,6 mm (47.2 x 39.3 x 85.3")
Pallet weight (imperial)
287,6 kg (634 lbs)
Country Distributor
United Kingdom 1 distributor(s)
Canada 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
United States 1 distributor(s)
Disclaimer HP Laser MFP 135ag, Print, copy, scan:
Disclaimer

[1] Requires the HP Smart app download. For details on local printing requirements see www.hp.com/go/mobileprinting [2] Measured using ISO/IEC 24734, excludes first set of test documents. For more information, see www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity. [3] For details on local printing requirements see www.hp.com/go/mobileprinting [4] Wireless operations are compatible with 2.4 GHz and 5.0 GHz operations only. Learn more at www.hp.com/go/mobileprinting. Wi-Fi is a registered trademark of Wi-Fi Alliance®. [5] Mobile device needs to be connected to Wi-Fi Direct® signal of a Wi-Fi Direct-supported AiO or printer prior to printing. Details at www.hp.com/go/mobileprinting.  Wi-Fi Direct® is a registered trademark of Wi-Fi Alliance®. [6] Fax capabilities and ADF only available on p, pn, pnw, and fnw models. [7] Wireless and mobile printing available only on w, nw, pnw, or fnw models. [8] Ethernet networking available only on nw, pn, pnw, or fnw models.