location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Department Stand

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LaserJet Department Stand
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6GW53A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196337713444 show
Category:
Cabinets and stands are places for your printer to elevate it from the floor.
Printer Cabinets & Stands Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5707
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Jul 2024 07:02:03
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 90 Day Parts Only warranty. Warranty and support options vary by product, country and local legal requirements. Contact your Contractual Vendor or go to hp.com/support to learn about HP award winning service and support options in your region. (Warranty code 3R; Warranty ID A065)
Long product name HP LaserJet Department Stand :
The long product name of HP LaserJet Department Stand. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LaserJet Department Stand
More>>>
HP LaserJet Department Stand:
The official description of HP LaserJet Department Stand as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Short summary description HP LaserJet Department Stand:
This short summary of the HP LaserJet Department Stand data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet Department Stand, 585 mm, 694,6 mm, 265,6 mm, 15,1 kg, 685 mm, 795 mm

Long summary description HP LaserJet Department Stand:
This is an auto-generated long summary of HP LaserJet Department Stand based on the first three specs of the first five spec groups.

HP LaserJet Department Stand. Width: 585 mm, Depth: 694,6 mm, Height: 265,6 mm. Package width: 685 mm, Package depth: 795 mm, Package height: 330 mm. Quantity per pallet: 12 pc(s), Number of layers per pallet: 6 pc(s), Pallet weight: 243,6 g

Weight & dimensions
Width
585 mm
Depth
694,6 mm
Height
265,6 mm
Weight
15,1 kg
Packaging data
Package width
685 mm
Package depth
795 mm
Package height
330 mm
Package weight
19,1 kg
Technical details
Number of cartons per pallet layer
2 pc(s)
Logistics data
Pallet dimensions (W x D x H)
1370 x 795 x 2115 mm
Pallet weight (imperial)
243,6 kg (537 lbs)
Quantity per pallet
12 pc(s)
Number of layers per pallet
6 pc(s)
Pallet weight
243,6 g
Country Distributor
Portugal 2 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
United Kingdom 1 distributor(s)
Canada 1 distributor(s)
France 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
United States 1 distributor(s)