location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Inner Finisher 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LaserJet Inner Finisher
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6GW49A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193808325939 show
Category:
Components of printing equipment such as drums and lasers used in laser printers.
Printer/Scanner Spare Parts Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8301
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Sep 2024 07:03:19
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP LaserJet Inner Finisher 1 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Device compatibility: Laser/LED printer
  • - Brand compatibility: HP
  • - White
  • - Quantity per pack: 1
Warranty: 90 Day Parts Only warranty. Warranty and support options vary by product, country and local legal requirements. Contact your Contractual Vendor or go to hp.com/support to learn about HP award winning service and support options in your region. (Warranty code 3R; Warranty ID A065)
Long product name HP LaserJet Inner Finisher 1 pc(s) :
The long product name of HP LaserJet Inner Finisher 1 pc(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LaserJet Inner Finisher
More>>>
HP LaserJet Inner Finisher 1 pc(s):
The official description of HP LaserJet Inner Finisher 1 pc(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Short summary description HP LaserJet Inner Finisher 1 pc(s):
This short summary of the HP LaserJet Inner Finisher 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet Inner Finisher, White, 1 pc(s)

Long summary description HP LaserJet Inner Finisher 1 pc(s):
This is an auto-generated long summary of HP LaserJet Inner Finisher 1 pc(s) based on the first three specs of the first five spec groups.

HP LaserJet Inner Finisher. Device compatibility: Laser/LED printer, Brand compatibility: HP, Compatibility: Color LaserJet Managed MFP E877dn 5QK03A, HP Color LaserJet Managed Flow MFP E877z 5QK08A, HP..., Product colour: White. Quantity per pack: 1 pc(s)

Features
Device compatibility *
Laser/LED printer
Brand compatibility *
HP
Features
Compatibility *
Color LaserJet Managed MFP E877dn 5QK03A, HP Color LaserJet Managed Flow MFP E877z 5QK08A, HP Color LaserJet Managed MFP E877 Core Printer 5QK20A, HP Color LaserJet Managed MFP E87740dn 3SJ19A, HP Color LaserJet Managed MFP E87750dn 3SJ20A, HP Color LaserJet Managed MFP E87760dn 3SJ21A, HP Color LaserJet Managed Flow MFP E87740z 3SJ35A, HP Color LaserJet Managed Flow MFP E87750z 3SJ36A, HP Color LaserJet Managed Flow MFP E87760z 3SJ37A, HP LaserJet Managed MFP E826dn 5QK09A, HP LaserJet Managed Flow MFP E826z 5QK13A, HP LaserJet Managed MFP E826 Core Printer 5QK21A, HP LaserJet Managed MFP E82650dn 3SJ07A, HP LaserJet Managed MFP E82660dn 3SJ08A, HP LaserJet Managed Flow MFP E82650z 3SJ28A, HP LaserJet Managed Flow MFP E82660z 3SJ29A, HP Color LaserJet Managed MFP E786dn 5QJ90A, HP Color LaserJet Managed Flow MFP E786z 5QJ94A, HP Color LaserJet Managed MFP E786 Core Printer 5QK18A, HP Color LaserJet Managed MFP E78625dn 3SJ11A, HP Color LaserJet Managed MFP E78630dn 3SJ12A, HP Color LaserJet Managed MFP E78635dn 3SJ13A, HP Color LaserJet Managed Flow MFP E78625z 3SJ32A, HP Color LaserJet Managed Flow MFP E78630z 3SJ33A, HP Color LaserJet Managed Flow MFP E78635z 3SJ34A, HP LaserJet Managed MFP E731dn 5QJ98A, HP LaserJet Managed Flow MFP E731z 5QK02A, HP LaserJet Managed MFP E731 Core Printer 5QK19A, HP LaserJet Managed MFP E73130dn 3SJ00A, HP LaserJet Managed MFP E73135dn 3SJ01A, HP LaserJet Managed MFP E73140dn 3SJ02A, HP LaserJet Managed Flow MFP E73130z 6BS57A, HP LaserJet Managed Flow MFP E73135z 6BS58A, HP LaserJet Managed Flow MFP E73140z 6BS59A, HP Color LaserJet Managed MFP E785dn 5QJ83A, HP Color LaserJet Managed MFP E78523dn 5QJ81A, HP Color LaserJet Managed MFP E78528dn 5QK15A, HP LaserJet Managed MFP E730dn 5QJ87A, HP LaserJet Managed MFP E73025dn 3SJ03A, HP LaserJet Managed MFP E73030dn 3SJ04A
Product colour
White
Weight & dimensions
Width
656 mm
Depth
490,8 mm
Height
230,9 mm
Weight
15 kg
Packaging data
Quantity per pack *
1 pc(s)
Package width
678 mm
Package depth
591 mm
Package height
335 mm
Package weight
18,4 kg
Technical details
Pallet weight (imperial)
185,3 kg (408.5 lbs)
Pallet dimensions (W x D x H) (imperial)
1193,8 x 690,9 x 2131,1 mm (47 x 27.2 x 83.9")
Pallet dimensions (W x D x H)
1194 x 690 x 2130 mm
Logistics data
Quantity per pallet
12 pc(s)
Number of cartons per pallet layer
2 pc(s)
Number of layers per pallet
6 pc(s)
Pallet weight
220,68 g
Country Distributor
Portugal 2 distributor(s)
United Kingdom 3 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
France 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
United States 1 distributor(s)