location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet 2x520 sheet Workgroup Paper Tray/Stand White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LaserJet 2x520 sheet Workgroup Paper Tray/Stand
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6GW46A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196337713406 show
Category:
Cabinets and stands are places for your printer to elevate it from the floor.
Printer Cabinets & Stands Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11210
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Aug 2024 05:09:32
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 90 Day Parts Only warranty. Warranty and support options vary by product, country and local legal requirements. Contact your Contractual Vendor or go to hp.com/support to learn about HP award winning service and support options in your region. (Warranty code 3R; Warranty ID A065)
Long product name HP LaserJet 2x520 sheet Workgroup Paper Tray/Stand White :
The long product name of HP LaserJet 2x520 sheet Workgroup Paper Tray/Stand White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LaserJet 2x520 sheet Workgroup Paper Tray/Stand
More>>>
HP LaserJet 2x520 sheet Workgroup Paper Tray/Stand White:
The official description of HP LaserJet 2x520 sheet Workgroup Paper Tray/Stand White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Short summary description HP LaserJet 2x520 sheet Workgroup Paper Tray/Stand White:
This short summary of the HP LaserJet 2x520 sheet Workgroup Paper Tray/Stand White data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet 2x520 sheet Workgroup Paper Tray/Stand, Desktop, White, China, 566 mm, 630 mm, 308,2 mm

Long summary description HP LaserJet 2x520 sheet Workgroup Paper Tray/Stand White:
This is an auto-generated long summary of HP LaserJet 2x520 sheet Workgroup Paper Tray/Stand White based on the first three specs of the first five spec groups.

HP LaserJet 2x520 sheet Workgroup Paper Tray/Stand. Placement supported: Desktop, Product colour: White, Country of origin: China. Width: 566 mm, Depth: 630 mm, Height: 308,2 mm. Package width: 706 mm, Package depth: 391 mm, Package height: 787 mm. Quantity per pallet: 6 pc(s), Number of layers per pallet: 2 pc(s), Pallet weight: 156,24 g

Country Distributor
United Kingdom 3 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
France 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)
Philippines 1 distributor(s)
Portugal 1 distributor(s)
Australia 1 distributor(s)
United States 1 distributor(s)