HP logo

HP Scanjet Enterprise Flow 5000 s5 Sheet-fed scanner 600 x 600 DPI A4 White

Brand:
Product family:
Product series:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
266184
Info modified on:
20 Oct 2024, 00:02:51
Warranty:
One-year bench limited warranty whole unit replacement, phone and Web support included. Warranty may vary by country as required by law. Go to hp.com/support to learn about HP world-class service and support options in your region.
Long product name HP Scanjet Enterprise Flow 5000 s5 Sheet-fed scanner 600 x 600 DPI A4 White:

Enterprise Flow 5000 s5

HP Scanjet Enterprise Flow 5000 s5 Sheet-fed scanner 600 x 600 DPI A4 White:

Give your office high-volume scanning performance. Recommended for 7,500 pages per day.
Give your office powerful scan speed and accuracy. Built-in software and an 80-page automatic document feeder help you save time. Scan at up to 65 ppm/130 ipm.

Short summary description HP Scanjet Enterprise Flow 5000 s5 Sheet-fed scanner 600 x 600 DPI A4 White:

HP Scanjet Enterprise Flow 5000 s5, 216 x 3100 mm, 600 x 600 DPI, Sheet-fed scanner, White, CMOS CIS, 7500 pages

Long summary description HP Scanjet Enterprise Flow 5000 s5 Sheet-fed scanner 600 x 600 DPI A4 White:

HP Scanjet Enterprise Flow 5000 s5. Maximum scan size: 216 x 3100 mm, Optical scanning resolution: 600 x 600 DPI. Scanner type: Sheet-fed scanner, Product colour: White. Sensor type: CMOS CIS, Daily duty cycle (max): 7500 pages, Scanning noise level: 65 dB. Auto document feeder (ADF) input capacity: 80 sheets. Maximum ISO A-series paper size: A4

Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.