location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OMEN X 27 computer monitor 68,6 cm (27") 2560 x 1440 pixels Quad HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OMEN X
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
27
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6FN08AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193808255410 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45036
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2021
Product end of life date
Bullet Points HP OMEN X 27 computer monitor 68,6 cm (27") 2560 x 1440 pixels Quad HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - With a 1ms response time and 240Hz refresh rate[2], react faster to all the action with less blur.
  • - AMD Radeon FreeSync2™ HDR Technology[2] gives you low latency, wide adaptive refresh rate ranges, and Low Framerate Compensation.
  • - This monitor features HDR technology that provides a range of luminance that delivers vivid details and lifelike contrast between colors. View the brightest of whites and the darkest of blacks for in-game details like you’ve never seen before.
Long product name HP OMEN X 27 computer monitor 68,6 cm (27") 2560 x 1440 pixels Quad HD Black :
The long product name of HP OMEN X 27 computer monitor 68,6 cm (27") 2560 x 1440 pixels Quad HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

OMEN X 27 240Hz Gaming Monitor
More>>>
Short summary description HP OMEN X 27 computer monitor 68,6 cm (27") 2560 x 1440 pixels Quad HD Black:
This short summary of the HP OMEN X 27 computer monitor 68,6 cm (27") 2560 x 1440 pixels Quad HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP OMEN X 27, 68,6 cm (27"), 2560 x 1440 pixels, Quad HD, 1 ms, Black

Long summary description HP OMEN X 27 computer monitor 68,6 cm (27") 2560 x 1440 pixels Quad HD Black:
This is an auto-generated long summary of HP OMEN X 27 computer monitor 68,6 cm (27") 2560 x 1440 pixels Quad HD Black based on the first three specs of the first five spec groups.

HP OMEN X 27. Display diagonal: 68,6 cm (27"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black

Lightning-fast refresh rates
Lightning-fast refresh rates

Outpace your opponent with a 1ms response time and 240Hz refresh rate[1], 4x faster than traditional 60Hz monitors. QHD resolution offers exceptional visual quality, twice the pixel density of FHD monitors. This means less blur, smoother gameplay, and the ability to react faster to all the action all with ultra-sharp graphics.

Crystal-clear gaming

Gamers deserve to have smooth gaming combined with the brilliant pixel quality high-dynamic range rendering offers. AMD Radeon FreeSync2™ HDR Technology[2] gives you low latency, wide adaptive refresh rate ranges, and Low Framerate Compensation.

Gaming is in the details, don't miss any
Gaming is in the details, don't miss any

This monitor features HDR technology that provides a range of luminance that delivers vivid details and lifelike contrast between colors. View the brightest of whites and the darkest of blacks for in-game details like you’ve never seen before. The DCI P3 90% color gamut[1] and profound luminance give you that realistic feel you crave.

NVIDIA® G-SYNC® Compatible

Enjoy variable refresh rates with NVIDIA® G-SYNC™ compatability, delivering gameplay that’s sharp, fluid, and stutter-free with minimal input lag. [1]

DCI-P3 color space

Get deeper hues and more accurate colors with a wider color gamut than sRGB. DCI-P3 90% closely represents colors on displays as they are in the real world. [1]

240Hz refresh rate

Reduce frustrating lag and image ghosting with a lightning fast 240Hz refresh rate and a 1080p Full High Definition resolution for smooth, crisp gameplay. [1]

AMD® FreeSync™ 2 HDR

See and feel the difference of fluid, responsive HDR gameplay. Synchronize the refresh rate with your GPU, making display stutter, input lag, and screen tears ancient history. [2]

Ultra-low latency

Enjoy a rapid, responsive gaming expereince with minimized lag. With under 4ms input lag*, never miss a move. [1]

Console connectivity

Easily connect to your PC, gaming console and peripherals for big screen entertainment with a broad range of ports, including HDMI, 2 Display ports and 2 USB.

High dynamic range compatible

HDR compatibility means HDR games and movies appear vivid and colorful, with enhanced contrast on your HDR display. More accurate colors provide a more lifelike visual experience. [4]

OMEN Command Center

OMEN Command Center puts you in control, allowing you to optimize and customize your display, performance and lighting settings—all to meet your needs.

Adaptive Sync

Eliminate screen tear and lag with Adaptive Sync, synchronizing your monitor’s refresh rate with either NVIDIA or AMD graphics for fluid, stutter-free gameplay. [3]

Display
Display diagonal *
68,6 cm (27")
Display resolution *
2560 x 1440 pixels
HD type *
Quad HD
Native aspect ratio *
16:9
Backlight type
LED
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time *
1 ms
Screen shape *
Flat
Supported graphics resolutions
640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 720 (HD 720), 1280 x 800 (WXGA), 1440 x 900 (WXGA+), 1440 x 900, 1600 x 900, 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080), 2560 x 1440
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
10000000:1
Maximum refresh rate *
240 Hz
Viewing angle, horizontal
170°
Viewing angle, vertical
160°
Display number of colours *
16.78 million colours
Pixel pitch
0,233 x 0,233 mm
Viewable size, horizontal
59,7 cm
Viewable size, vertical
33,6 cm
3D
No
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
Yes
VESA Adaptive Sync support
Yes
HP segment
Home
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Gaming
Product colour *
Black
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
3.2 Gen 1 (3.1 Gen 1)
Number of upstream ports
1
DVI port
No
HDMI *
Yes
HDMI ports quantity
2
HDMI version
2.0
Ports & interfaces
DisplayPorts quantity
1
DisplayPort version
1.4
Audio input
No
Audio output
Yes
Headphone out *
No
HDCP
Yes
Ergonomics
VESA mounting *
Yes
Height adjustment *
Yes
Tilt adjustment
Yes
Tilt angle range
-5 - 23°
On Screen Display (OSD)
Yes
Plug and Play
Yes
Power
Power consumption (typical) *
30 W
Power consumption (standby) *
0,5 W
Power consumption (max)
65 W
AC input voltage
100 - 240 V
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Width (with stand)
557,5 mm
Depth (with stand)
272,5 mm
Height (with stand)
489,6 mm
Weight (with stand)
7,1 kg
Width (without stand)
557,5 mm
Depth (without stand)
98,7 mm
Height (without stand)
330,6 mm
Packaging data
Package width
660 mm
Package depth
332 mm
Package height
473 mm
Package weight
10,6 kg
Packaging content
Cables included
DisplayPort, HDMI, USB Type-A to USB Type-B
Other features
Country of origin
China
On/off switch
Yes
TV tuner integrated
No
Source Testseek summary Average rating
Reviews
Updated:
2020-02-01 12:59:49
Uk has collected 7 expert reviews for HP OMEN X 27 computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD Black and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Disclaimer HP OMEN X 27 computer monitor 68,6 cm (27") 2560 x 1440 pixels Quad HD Black:
Disclaimer

[1] All performance specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary either higher or lower. [2] FreeSync™ is only available when it is connected on DisplayPort or HDMI. FreeSync is an AMD® technology enabled on FHD or QHD displays and is designed to eliminate stuttering and/or tearing in games and videos by locking a display’s refresh rate to the frame rate of the graphics card. AMD Radeon Graphics and/or AMD A-Series APU-compliant monitors with DisplayPort/HDMI Adaptive-Sync required. AMD 15.11 Crimson driver (or newer) required to support FreeSync over HDMI. Adaptive refresh rates vary by monitor. More information is available at www.amd.com/freesync. [3] Compatible with both NVIDIA® G-SYNC™ and AMD FreeSync™ Technology graphics cards. [4] HDR (High Dynamic Range) Content is required to view HDR images. Requires a monitor and AMD Radeon™ graphics, both with FreeSync support. See www.amd.com/freesync for complete details. Confirm capability with your system manufacturer before purchase. GD-127.