location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

OMEN by HP 880-121d Intel® Core™ i7 i7-9700K 16 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce RTX™ 2070 Windows 10 Home Tower PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OMEN by HP
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
880
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
880-121d
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6DU89AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193905399765 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5032
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:28:18
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2020
Product end of life date
Bullet Points OMEN by HP 880-121d Intel® Core™ i7 i7-9700K 16 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce RTX™ 2070 Windows 10 Home Tower PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Gaming PC Black 750 W
  • - Intel® Core™ i7 i7-9700K 3,6 GHz
  • - 16 GB DDR4-SDRAM 2666 MHz 2 x 8 GB
  • - 1,13 TB HDD+SSD DVD±RW Card reader integrated
  • - NVIDIA® GeForce RTX™ 2070 8 GB Intel® UHD Graphics 630
  • - Ethernet LAN 10,100,1000 Mbit/s Wi-Fi 5 (802.11ac) Bluetooth 4.2
  • - Windows 10 Home 64-bit
Long product name OMEN by HP 880-121d Intel® Core™ i7 i7-9700K 16 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce RTX™ 2070 Windows 10 Home Tower PC Black :
The long product name of OMEN by HP 880-121d Intel® Core™ i7 i7-9700K 16 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce RTX™ 2070 Windows 10 Home Tower PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

OMEN by Desktop PC - 880-121d
More>>>
OMEN by HP 880-121d Intel® Core™ i7 i7-9700K 16 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce RTX™ 2070 Windows 10 Home Tower PC Black:
The official description of OMEN by HP 880-121d Intel® Core™ i7 i7-9700K 16 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce RTX™ 2070 Windows 10 Home Tower PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Unleash absolute fury
Going from average gamer to gaming legend takes power that doesn’t call for reinforcements. The OMEN Desktop is geared with a cutting-edge design, the industry’s latest hardware, and easy upgradability to crush the latest AAA titles, and give you the top-tier performance competition demands.

Short summary description OMEN by HP 880-121d Intel® Core™ i7 i7-9700K 16 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce RTX™ 2070 Windows 10 Home Tower PC Black:
This short summary of the OMEN by HP 880-121d Intel® Core™ i7 i7-9700K 16 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce RTX™ 2070 Windows 10 Home Tower PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

OMEN by HP 880-121d, 3,6 GHz, Intel® Core™ i7, 16 GB, 1,13 TB, DVD±RW, Windows 10 Home

Long summary description OMEN by HP 880-121d Intel® Core™ i7 i7-9700K 16 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce RTX™ 2070 Windows 10 Home Tower PC Black:
This is an auto-generated long summary of OMEN by HP 880-121d Intel® Core™ i7 i7-9700K 16 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce RTX™ 2070 Windows 10 Home Tower PC Black based on the first three specs of the first five spec groups.

OMEN by HP 880-121d. Processor frequency: 3,6 GHz, Processor family: Intel® Core™ i7, Processor model: i7-9700K. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 1,13 TB, Storage media: HDD+SSD, Optical drive type: DVD±RW. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA® GeForce RTX™ 2070. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 750 W. Product type: PC

Geared for the end-game
Geared for the end-game

Holding the objective takes relentless force. That’s why the OMEN Desktop can wield dual NVIDIA® or AMD graphics and the latest Intel® or AMD processors[1], unlocked for overclocking[2], so you can send opponents back to their respawn.

Stay cool under pressure
Stay cool under pressure

All-around edge vents, a 120mm front fan, and optional liquid cooling help ensure when you’re on fire in-game, your desktop won’t become a molten core. Top that off with a machine-like design and at-the-ready carrying handle, and it’s game over.

Levels up with you
Levels up with you

Soaring up the leaderboards takes a machine that climbs with you. The OMEN Desktop is geared for easy upgradability with a tool-less door for quick access and maintenance, and up to four 3.5” hard drive bays.

Tool-less access
Tool-less access

Easily access and swap out any of the four external hard drives without even opening the chassis. And when you need to get inside the system, a double-sided screwdriver and replacement screws are included behind the OMEN logo.

DTS Headphone: X technology
DTS Headphone: X technology

By producing authentic, spatially accurate 3D sound through any headphones or earbuds, this technology gives games, movies, and music a level of depth and immersion for the best entertainment experience possible. [20]

Overclocking capability

Boost your gaming performance and other tasks with turbocharged processor speed. [19]

Adheres to industry standards

With support for micro-ATX motherboard builds, your aftermarket parts fit and work in this galvanized steel chassis. And with an easy access angled design, and superb cable management, it’s the ultimate DIY desktop.

VR ready
VR ready

We’ve stressed the hardware and drivers with the most intensive games to ensure rock-solid performance and high-definition graphics, for a smooth VR experience right out of the box. [23]

USB-C™
USB-C™

Power your device, transfer up to 10Gb/s of data, or connect to an external display all from just one reversible USB-C port. And it's reversible, so you never have to worry about plugging in upside down. [21,22]

Disclaimer OMEN by HP 880-121d Intel® Core™ i7 i7-9700K 16 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce RTX™ 2070 Windows 10 Home Tower PC Black:
Disclaimer

[1] Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Numbering is not a measurement of clock speed. [2] Unlocked Intel® Core™ processors (K series) and unlocked AMD Ryzen processors on select skus only. Altering clock frequency and/or voltage may: (i) reduce system stability and useful life of the system, processor, and other system components; (ii) cause the processor and other system components to fail; (iii) cause reductions in system performance; (iv) cause additional heat or other damage; and (v) affect system data integrity. HP, Intel, and AMD have not tested, and do not warrant, the operation of the processor beyond its specifications. HP, Intel, and AMD have not tested, and do not warranty, the operation of other system components beyond their industry standard specifications. HP, Intel, and AMD assume no responsibility that the processor and other system components, including if used with altered clock frequencies and/or voltages, will be fit for any particular purpose. HP and Intel® have not tested, and does not warranty, the operation of the processor beyond its specifications. HP and Intel® have not tested, and do not warranty, the operation of other system components beyond their industry standard specifications. HP and Intel® assume no responsibility that the processor and other system components, including if used with altered clock frequencies and/or voltages, will be fit for