HP Bluetooth? Mouse 250, Right-hand, Bluetooth, Black
HP Bluetooth? Mouse 250. Form factor: Right-hand. Device interface: Bluetooth, Buttons type: Pressed buttons, Scroll type: Wheel. Power source: Batteries. Product colour: Black