location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP t430 1,1 GHz Windows 10 IoT Enterprise 740 g Black N4000

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
t430
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6CD33PA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193808023019 show
Category:
Client machine that relies on the server to perform the data processing. Either a dedicated thin client terminal or a regular PC with thin client software is used to send keyboard and mouse input to the server and receive screen output in return. The thin client does not process any data; it processes only the user interface (UI). The benefits are improved maintenance and security due to central administration of the hardware and software in the datacenter.
Thin Clients Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16631
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Aug 2021
Product end of life date
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP t430 1,1 GHz Windows 10 IoT Enterprise 740 g Black N4000
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Celeron® N N4000 1,1 GHz
  • - 4 GB DDR4-SDRAM 2400 MHz 1 x 4 GB
  • - 32 GB Flash
  • - Intel® UHD Graphics 600
  • - Ethernet LAN Bluetooth 5.0
  • - Windows 10 IoT Enterprise 64-bit
  • - ENERGY STAR
Long product name HP t430 1,1 GHz Windows 10 IoT Enterprise 740 g Black N4000 :
The long product name of HP t430 1,1 GHz Windows 10 IoT Enterprise 740 g Black N4000. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

t430 Thin Client
More>>>
HP t430 1,1 GHz Windows 10 IoT Enterprise 740 g Black N4000:
The official description of HP t430 1,1 GHz Windows 10 IoT Enterprise 740 g Black N4000 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The versatile cloud-first device that’s intuitive for IT admins and users
Optimized for desktop virtualization and cloud-based applications, the intuitive HP t430 Thin Client is easy for end users to understand and simple for IT administrators to maintain.

Short summary description HP t430 1,1 GHz Windows 10 IoT Enterprise 740 g Black N4000:
This short summary of the HP t430 1,1 GHz Windows 10 IoT Enterprise 740 g Black N4000 data-sheet is auto-generated and uses the product title and the first six key specs.

HP t430, 1,1 GHz, Intel® Celeron® N, N4000, 4 GB, DDR4-SDRAM, 2400 MHz

Long summary description HP t430 1,1 GHz Windows 10 IoT Enterprise 740 g Black N4000:
This is an auto-generated long summary of HP t430 1,1 GHz Windows 10 IoT Enterprise 740 g Black N4000 based on the first three specs of the first five spec groups.

HP t430. Processor frequency: 1,1 GHz, Processor family: Intel® Celeron® N, Processor model: N4000. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 32 GB, Storage media: Flash. On-board graphics card model: Intel® UHD Graphics 600. Wi-Fi standards: 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), WLAN controller model: Intel Dual Band Wireless-AC 9260, WLAN controller manufacturer: Intel

Refined from the inside out

Everything from the user interface to the compact design and processing power delivers a modern computing experience.

Better connected

Although small in size, the HP t430 Thin Client is full of possibilities with USB-C™ for power and transfer of audio and data, a variety of video outputs, and Ethernet and Wi-Fi[1] connections.

Administration made easy

Simplify the complexity of setting up a virtual desktop or cloud device with a thin client pre-configured with your choice of the Linux®-based HP ThinPro or Windows 10 IoT Enterprise operating system and HP manageability software.

New, user-friendly experience

Whether you choose the Linux® based HP ThinPro or Windows 10 IoT option, users will get an intuitive, natural interface and familiar navigation.

Nimble design to blend in or stand out

Designed with a sleeker profile and built-in VESA mount, the HP t430 Thin Client can be mounted on the back of a display or placed discreetly on or under a desk or in a kiosk. [2]

Powerful connections that do more

Connect instantly with Citrix®, VMware®, Microsoft® RDP, and default web browsers right out of the box. Communicate and collaborate with support for Skype for Business® and Cisco VXME.

Easily access the applications you need

Connect instantly with Citrix®, VMware®, Microsoft® RDP, and default web browsers right out of the box. Communicate and collaborate with support for Skype for Business® and Cisco VXME.

Provide flexibility with a full range of connectivity

Add your devices and displays and connect to your network with input/output ports that include USB-C™, DisplayPort™, HDMI, and LAN or optional Wi-Fi[1] with integrated adapters and antennas. [1]

Plenty of power and high-definition graphics

Get more than enough performance for all your tasks with the latest-generation Intel® Celeron® processor with speeds up to 2.6 GHz, DDR4 memory, solid-state storage, and support for a 4K display. [3]

Software to help you manage

Built-in HP Device Manager software easily tracks, configures, and updates your devices. With HP Easy Shell, you can customize the interface and level of protection to fit your needs.

Quick and simple setup

Sometimes less is more. Each system comes with a simplified OS and essential applications for a fast and easy configuration and deployment.

Choose the right OS for your business

Select the Linux®-based HP ThinPro or Windows 10 IoT Enterprise OS to drive your processing power, memory, and SSD and reliably run cloud applications or virtual desktops.

Processor
Processor frequency *
1,1 GHz
Processor family
Intel® Celeron® N
Processor model
N4000
Processor cores
2
Memory
Internal memory *
4 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2400 MHz
Memory layout (slots x size)
1 x 4 GB
Storage
Total storage capacity *
32 GB
Storage media *
Flash
Graphics
On-board graphics card
Yes
On-board graphics card model
Intel® UHD Graphics 600
Network
Wi-Fi *
Yes
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Ethernet LAN *
Yes
Bluetooth
Yes
Bluetooth version
5.0
WLAN controller model
Intel Dual Band Wireless-AC 9260
WLAN controller manufacturer
Intel
Antenna type
2x2
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
USB Type-C ports quantity
1
Ports & interfaces
Combo headphone/mic port
Yes
DisplayPorts quantity
1
HDMI ports quantity
1
Design
Product colour *
Black
Display
Display included *
No
Software
Operating system installed *
Windows 10 IoT Enterprise
Operating system architecture
64-bit
Power
Power supply
45 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Certificates
Country of origin
China
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
135 mm
Depth
135 mm
Height
32 mm
Weight
740 g
Packaging content
Mouse included
Yes
Keyboard included
Yes
Other features
Keyboard type
USB
Disclaimer HP t430 1,1 GHz Windows 10 IoT Enterprise 740 g Black N4000:
Disclaimer

[1] All wireless options are sold separately or as optional features. For all 802.11 wireless, wireless access point and Internet service is required and is not included. Availability of public wireless access points is limited. [2] Display and mounting hardware sold separately. [3] Sold as a configurable option.