location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ZBook Studio G9 Intel® Core™ i9 i9-12900H Mobile workstation 40,6 cm (16") WQXGA 32 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 3060 Wi-Fi 6E (802.11ax) Windows 11 Pro Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ZBook Studio
HP segment:
HP segment
Business
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G9
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
688P0AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196548451807 show
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3066
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2024
Product end of life date
Bullet Points HP ZBook Studio G9 Intel® Core™ i9 i9-12900H Mobile workstation 40,6 cm (16") WQXGA 32 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 3060 Wi-Fi 6E (802.11ax) Windows 11 Pro Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Performance Mobile workstation Clamshell Grey
  • - Intel® Core™ i9 i9-12900H
  • - 40,6 cm (16") WQXGA 3840 x 2400 pixels IPS
  • - 32 GB DDR5-SDRAM 4800 MHz 2 x 16 GB
  • - 512 GB SSD
  • - NVIDIA GeForce RTX 3060 6 GB Intel Iris Xe Graphics
  • - Wi-Fi 6E (802.11ax) Bluetooth 5.3
  • - Lithium Polymer (LiPo) 86 Wh 200 W
  • - Windows 11 Pro
More>>>
Short summary description HP ZBook Studio G9 Intel® Core™ i9 i9-12900H Mobile workstation 40,6 cm (16") WQXGA 32 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 3060 Wi-Fi 6E (802.11ax) Windows 11 Pro Grey:
This short summary of the HP ZBook Studio G9 Intel® Core™ i9 i9-12900H Mobile workstation 40,6 cm (16") WQXGA 32 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 3060 Wi-Fi 6E (802.11ax) Windows 11 Pro Grey data-sheet is auto-generated and uses the product title and the first six key specs.

HP ZBook Studio G9, Intel® Core™ i9, 40,6 cm (16"), 3840 x 2400 pixels, 32 GB, 512 GB, Windows 11 Pro

Long summary description HP ZBook Studio G9 Intel® Core™ i9 i9-12900H Mobile workstation 40,6 cm (16") WQXGA 32 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 3060 Wi-Fi 6E (802.11ax) Windows 11 Pro Grey:
This is an auto-generated long summary of HP ZBook Studio G9 Intel® Core™ i9 i9-12900H Mobile workstation 40,6 cm (16") WQXGA 32 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 3060 Wi-Fi 6E (802.11ax) Windows 11 Pro Grey based on the first three specs of the first five spec groups.

HP ZBook Studio G9. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i9, Processor model: i9-12900H. Display diagonal: 40,6 cm (16"), HD type: WQXGA, Display resolution: 3840 x 2400 pixels. Internal memory: 32 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics, Discrete graphics card model: NVIDIA GeForce RTX 3060. Operating system installed: Windows 11 Pro. Product colour: Grey

Design
Product type *
Mobile workstation
Product colour *
Grey
Form factor *
Clamshell
Market positioning
Performance
Introduction year
2022
Country of origin
China
Nama merek asli
HP
Display
Display diagonal *
40,6 cm (16")
Display resolution *
3840 x 2400 pixels
Touchscreen *
No
HD type
WQXGA
Panel type
IPS
Anti-glare screen
Yes
Display brightness
500 cd/m²
Display diagonal (metric)
40,6 cm
RGB colour space
DCI-P3
Colour gamut
100%
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i9
Processor generation
12th gen Intel® Core™ i9
Processor model *
i9-12900H
Processor cores
14
Processor threads
20
Processor boost frequency
5 GHz
Processor cache
24 MB
Processor cache type
L3
Configurable TDP-down
35 W
Memory
Internal memory *
32 GB
Internal memory type
DDR5-SDRAM
Memory clock speed
4800 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
2 x 16 GB
Memory slots
2x SO-DIMM
Number of free internal memory expansion slots
2
Memory channels
Dual-channel
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Total kapasitas SSD
512 GB
Number of SSDs installed
1
Solid-state drive capacity
512 GB
SSD memory type
TLC
Solid-state drive interface
NVMe, PCI Express
NVMe
Yes
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash)
Graphics
Discrete GPU manufacturer
NVIDIA
Discrete graphics card model *
NVIDIA GeForce RTX 3060
Discrete graphics card memory
6 GB
Discrete graphics memory type
GDDR6
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
Yes
On-board graphics card model *
Intel Iris Xe Graphics
Number of discrete graphics cards
1
Audio
Audio system
B&O PLAY
Built-in speaker(s)
Yes
Number of built-in speakers
4
Speakers manufacturer
Bang & Olufsen
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Front camera signal format
720p
Front camera HD type
HD
Infrared (IR) camera
Yes
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Wi-Fi standards
Wi-Fi 6E (802.11ax)
Network
Mobile network connection *
No
Antenna type
2x2
WLAN controller model
Intel Wi-Fi 6E AX211
WLAN controller manufacturer
Intel
Bluetooth
Yes
Bluetooth version
5.3
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
1
Thunderbolt 4 ports quantity
2
Intel® Thunderbolt 4
Yes
Combo headphone/mic port
Yes
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery
Yes
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
2
Keyboard
Keyboard special features
Spill-resistant
Pointing device
Touchpad
Numeric keypad *
No
Keyboard backlit
Yes
Spill-resistant keyboard
Yes
Full-size keyboard
Yes
Input device model
HP Premium Quiet Keyboard
Software
Operating system installed *
Windows 11 Pro
Processor special features
Intel Flex Memory Access
Yes
Intel Trusted Execution Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Execute Disable Bit
Yes
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Brand-specific features
HP Connection Optimizer
Yes
HP Support Assistant
Yes
HP segment
Business
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
6
Battery capacity *
86 Wh
Fast charging
Yes
Fast charging time (50%)
30 min
Power
AC adapter power
200 W
Security
Cable lock slot
Yes
Fingerprint reader
Yes
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Password protection
Yes
Password protection type
BIOS, Power on, User
Sustainability
Sustainability compliance
Yes
Sustainability certificates
TCO
Weight & dimensions
Width
356 mm
Depth
242 mm
Height
19 mm
Weight *
1,73 kg
Packaging data
Package width
552 mm
Package depth
69 mm
Package height
345 mm
Packaging content
Keyboard included
Yes
Other features
Number of speakers
4
Country Distributor
Singapore 1 distributor(s)