HP logo

HP ZBook Studio G9 Intel® Core™ i7 i7-12800H Mobile workstation 40,6 cm (16") WUXGA 16 GB DDR5-SDRAM 256 GB SSD NVIDIA GeForce RTX 3060 Wi-Fi 6E (802.11ax) Windows 11 Pro Grey

Brand:
Product family:
HP segment:
Business
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3182
Info modified on:
12 Mar 2024, 11:37:37
End of life date:
31 Mar 2024
Short summary description HP ZBook Studio G9 Intel® Core™ i7 i7-12800H Mobile workstation 40,6 cm (16") WUXGA 16 GB DDR5-SDRAM 256 GB SSD NVIDIA GeForce RTX 3060 Wi-Fi 6E (802.11ax) Windows 11 Pro Grey:

HP ZBook Studio G9, Intel® Core™ i7, 40,6 cm (16"), 1920 x 1200 pixels, 16 GB, 256 GB, Windows 11 Pro

Long summary description HP ZBook Studio G9 Intel® Core™ i7 i7-12800H Mobile workstation 40,6 cm (16") WUXGA 16 GB DDR5-SDRAM 256 GB SSD NVIDIA GeForce RTX 3060 Wi-Fi 6E (802.11ax) Windows 11 Pro Grey:

HP ZBook Studio G9. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-12800H. Display diagonal: 40,6 cm (16"), HD type: WUXGA, Display resolution: 1920 x 1200 pixels. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics, Discrete graphics card model: NVIDIA GeForce RTX 3060. Operating system installed: Windows 11 Pro. Product colour: Grey

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.