location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 15.6 Odyssey 39,6 cm (15.6") Backpack Green

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15.6 Odyssey
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5WK94AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193424770700 show
Category:
Take your notebook with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24932
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:28:18
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jan 2021
Product end of life date
Bullet Points HP 15.6 Odyssey 39,6 cm (15.6") Backpack Green
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Backpack 39,6 cm (15.6") Green
  • - Brand compatibility: HP
  • - 980 g
More>>>
Short summary description HP 15.6 Odyssey 39,6 cm (15.6") Backpack Green:
This short summary of the HP 15.6 Odyssey 39,6 cm (15.6") Backpack Green data-sheet is auto-generated and uses the product title and the first six key specs.

HP 15.6 Odyssey, Backpack, 39,6 cm (15.6"), 980 g

Long summary description HP 15.6 Odyssey 39,6 cm (15.6") Backpack Green:
This is an auto-generated long summary of HP 15.6 Odyssey 39,6 cm (15.6") Backpack Green based on the first three specs of the first five spec groups.

HP 15.6 Odyssey. Case type: Backpack, Maximum screen size: 39,6 cm (15.6"). Weight: 980 g. Surface coloration: Pattern

Features
Surface coloration
Pattern
Maximum screen size *
39,6 cm (15.6")
Case type *
Backpack
Warna utama produk *
Green
Brand compatibility *
HP
Weight & dimensions
Width
330 mm
Weight & dimensions
Depth
150 mm
Height
460 mm
Weight
980 g
Package width
335 mm
Package depth
155 mm
Package height
465 mm
Package weight
1 kg