location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion Gaming 600 Headset Wired Head-band Calls/Music Mini-USB Black, Green

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pavilion Gaming 600
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5RY19AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193424442478 show
Category:
Headsets are headphone or headphones combined with a microphone. Headsets provide the equivalent functionality of a telephone handset but with hands-free operation. They have many uses including in call centers and other telephone-intensive jobs and for anybody wishing to have both hands free during a telephone conversation.
Headphones & Headsets Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25919
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Nov 2020
Product end of life date
Bullet Points HP Pavilion Gaming 600 Headset Wired Head-band Calls/Music Mini-USB Black, Green
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black, Green Calls/Music Head-band Headset
  • - Wired USB connectivity
  • - Circumaural
  • - Microphone type: In-line
More>>>
Short summary description HP Pavilion Gaming 600 Headset Wired Head-band Calls/Music Mini-USB Black, Green:
This short summary of the HP Pavilion Gaming 600 Headset Wired Head-band Calls/Music Mini-USB Black, Green data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pavilion Gaming 600, Wired, Calls/Music, 360 g, Headset, Black, Green

Long summary description HP Pavilion Gaming 600 Headset Wired Head-band Calls/Music Mini-USB Black, Green:
This is an auto-generated long summary of HP Pavilion Gaming 600 Headset Wired Head-band Calls/Music Mini-USB Black, Green based on the first three specs of the first five spec groups.

HP Pavilion Gaming 600. Product type: Headset. Connectivity technology: Wired. Recommended usage: Calls/Music. Weight: 360 g. Product colour: Black, Green

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Calls/Music
Headset type
Binaural
Product colour *
Black, Green
Ports & interfaces
Connectivity technology *
Wired
3.5 mm connector
No
USB connectivity
Yes
USB connector
Mini-USB
Bluetooth
No
Headphones
Ear coupling *
Circumaural
Microphone
Microphone type *
In-line
System requirements
Windows operating systems supported
Windows 10
Weight & dimensions
Width
180 mm
Depth
218 mm
Height
114 mm
Weight
360 g
Packaging data
Package width
223 mm
Package depth
242 mm
Package height
118 mm
Package weight
670 g
Packaging content
Quantity
1
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 22:46:41
Uk has collected 1 expert review for HP Pavilion Gaming 600 Headset Wired Head-band Calls/Music Mini-USB Black, Green but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%