location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Neverstop Laser MFP 1200nw, Print, copy, scan, Scan to PDF

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Neverstop Laser
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP Neverstop Laser MFP 1200nw, Print, copy, scan, Scan to PDF
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5HG85A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193905934621 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Printer Multifungsi Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10155
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Jul 2024 00:15:04
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Neverstop Laser MFP 1200nw, Print, copy, scan, Scan to PDF
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Get up to 60% savings on toner,[1] and minimize interruptions with up to 5000 pages ready out of the box before your first reload.[2]
  • - Quickly restore toner levels—no mess, no stress.[3]The groundbreaking design of our toner reload kit helps you get back to printing in seconds.[3]
  • - Get the freedom to work from anywhere. Print, scan, and copy from virtually anywhere, and get simple setup and status notifications on your phone, with HP Smart – best-in-class mobile print app.[4,8]
Long product name HP Neverstop Laser MFP 1200nw, Print, copy, scan, Scan to PDF :
The long product name of HP Neverstop Laser MFP 1200nw, Print, copy, scan, Scan to PDF. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Laser, 600 x 600dpi, 21ppm, A4, 64MB, WiFi, LCD
More>>>
HP Neverstop Laser MFP 1200nw, Print, copy, scan, Scan to PDF:
The official description of HP Neverstop Laser MFP 1200nw, Print, copy, scan, Scan to PDF as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Exceptional value right out of the box – up to 60% savings on toner[1] with 5000 pages of toner included.[2] Print, scan, and copy, and restore toner with a 15-second, mess-free experience.[3] Print and scan virtually anywhere with HP Smart app.[4]

Short summary description HP Neverstop Laser MFP 1200nw, Print, copy, scan, Scan to PDF:
This short summary of the HP Neverstop Laser MFP 1200nw, Print, copy, scan, Scan to PDF data-sheet is auto-generated and uses the product title and the first six key specs.

HP Neverstop Laser MFP 1200nw, Print, copy, scan, Scan to PDF, Laser, Mono printing, 600 x 600 DPI, A4, Direct printing, Black, White

Long summary description HP Neverstop Laser MFP 1200nw, Print, copy, scan, Scan to PDF:
This is an auto-generated long summary of HP Neverstop Laser MFP 1200nw, Print, copy, scan, Scan to PDF based on the first three specs of the first five spec groups.

HP Neverstop Laser MFP 1200nw, Print, copy, scan, Scan to PDF. Print technology: Laser, Printing: Mono printing, Maximum resolution: 600 x 600 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Black, White

Up to 60% savings on toner every time you reload[1]

Count on toner savings right out of the box.[1] Get up to 60% savings on toner every time you reload.[1]
Get 5000 pages of toner right out of the box[2] – up to 7x more pages than in-class HP lasers.[6]
Breeze through tasks with versatile MFP performance – print, scan, and copy.
Business doesn’t need to wait for your printer. Help maximize your uptime with fast print speeds.

15-second, mess-free reloadable toner[3]

Get a mess-free experience,[3] and easily restore toner levels with the toner reload kit.[7]
This innovative laser printer delivers exceptional quality, page after page.
Produce sharp text and bold blacks for high-quality, black-and-white documents.
HP Neverstop with Original HP Toner Reload Kit meets ecolabel requirements: ENERGY STAR 3.0 and BLUE ANGEL.

Save time printing from virtually anywhere[4]

Print, scan, and copy virtually anywhere, and receive notifications on your phone, with HP Smart app.[4]
Easily share resources – access and print with wireless and Ethernet networking.[5]
Connect your mobile device directly to your printer – and easily print without accessing a network.[9]
Save time and eliminate steps in repetitive tasks with customizable shortcuts, using Smart Tasks.[4]

Thousands of pages right out of the box

Get 5000 pages of toner right out of the box[2] – up to 7x more pages than in-class HP lasers.[6] [6]

Up to 60% savings on toner<sup>[1]</sup>
Up to 60% savings on toner[1]

Count on toner savings right out of the box.[1] Get up to 60% savings on toner every time you reload.[1] [1]

Freedom to work anywhere
Freedom to work anywhere

Print, scan, and copy virtually anywhere, and receive notifications on your phone, with HP Smart app.[4] [4]

Simple, mess-free reload[3]

Get a mess-free experience,[3] and easily restore toner levels with the toner reload kit.[7] [3,7]

Extend your printing reach
Extend your printing reach

Get print speeds up to 20 ppm.

No network, no problem
No network, no problem

Connect your smartphone or tablet directly to your printer – and easily print without accessing a network.[9] [9]

Automate scanning tasks and save time
Automate scanning tasks and save time

Eliminate steps in repetitive tasks with customizable shortcuts, using Smart Tasks in HP Smart app.[4] [4]

Simple, intuitive control panel

Start printing right away. The intuitive control panel helps you complete projects quickly and easily.

Uncompromising laser quality
Uncompromising laser quality

Produce sharp text and bold blacks for high-quality, black-and-white documents.

Ecolabel certified

HP Neverstop with Original HP Toner Reload Kit meets ecolabel requirements, including ENERGY STAR 3.0 and BLUE ANGEL.

Tackle the essentials – print, scan, copy

Breeze through tasks with versatile MFP performance – print, scan, and copy.

Fast printing

Quickly and easily restore toner levels with the toner reload kit.

Printing
Duplex printing mode
Manual
Print resolution black
600 x 600 DPI
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Warm-up time
16 s
Time to first page (black, normal)
8,5 s
Copying
Duplex copying *
Yes
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Time to first copy (black, normal)
11,6 s
Maximum number of copies
99 copies
Copier resize
25 - 400%
ID-card copy function
Yes
Auto fit function
Yes
Scanning
Duplex scanning *
No
Scanning *
Colour scanning
Maximum scan area
216 x 297 mm
Scanner type *
Flatbed scanner
Scan technology
D-CIS
Image formats supported
BMP, JPG, PNG, RAW, TIFF
Document formats supported
PDF
Input colour depth
24 bit
Grayscale levels
256
Scan drivers
TWAIN
Fax
Faxing *
No
Features
Recommended duty cycle
250 - 2500 pages per month
Maximum duty cycle *
20000 pages per month
Digital sender
No
Number of print cartridges *
1
Page description languages
URF, PWG, PCLmS
All-In-One-multitasking
Yes
Country of origin
Brazil, China
HP segment
Small medium business
Input & output capacity
Total number of input trays *
1
Total input capacity *
150 sheets
Total output capacity *
100 sheets
Paper tray 1 input capacity
150 sheets
Maximum number of input trays
1
Maximum input capacity
150 sheets
Maximum output capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Bond paper, Envelopes, Heavy paper, Labels, Plain paper, Thick paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO C-series sizes (C0...C9)
C5
Non-ISO print media sizes
Oficio, Legal
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
10, C5, DL
Custom media width
105 - 216 mm
Custom media length
148,5 - 356 mm
Paper tray media weight
60 - 120 g/m²
Ports & interfaces
Direct printing *
Yes
USB port
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Cabling technology
10/100Base-T(X)
Ethernet LAN data rates
10,100 Mbit/s
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Wi-Fi Direct
Yes
Mobile printing technologies
Apple AirPrint, Google Cloud Print, Mopria Print Service
Performance
Maximum internal memory
64 MB
Internal memory *
64 MB
Built-in processor
Yes
Processor frequency
500 MHz
Sound pressure level (printing)
51 dB
Sound power level (printing)
6,5 dB
Design
Product colour *
Black, White
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Power
Power consumption (average operating)
338 W
Power consumption (printing)
338 W
Power consumption (ready)
3,3 W
Power consumption (sleep)
0,95 W
Power consumption (off)
0,1 W
Energy Star Typical Electricity Consumption (TEC)
0,305 kWh/week
AC input voltage
110 - 240 V
AC input frequency
50/60 Hz
Brand-specific features
HP Auto-On/Auto-Off
Yes
System requirements
Windows operating systems supported
Windows 11, Windows 8.1, Windows 8, Windows 7, Windows 10
Mac operating systems supported
Mac OS X 10.13 High Sierra, Mac OS X 10.12 Sierra, Mac OS X 10.11 El Capitan
Linux operating systems supported
Yes
Other operating systems supported
Linux
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Recommended humidity operating range
30 - 70%
Storage temperature (T-T)
-20 - 50 °C
Operating temperature (T-T)
15 - 32,5 °C
Certificates
Certification
EN 61000-3-2: 2014, EN 61000-3-3: 2013, EN55024: 2010, EN 55032: 2012/AC: 2013, 47 CFR Part 15, Subpart B I ANSI C63.4-2009, ICES-003 Issue 5, KN32, KN35, GB/T 9254-2008, GB17625.1-2012, CISPR22: 2008, CISPR32: 2012,CNS 13438 (Other EMC approvals as required by individual countries).
Sustainability
Doesn't contain
Mercury
Weight & dimensions
Width
380,5 mm
Depth
293,4 mm
Height
287 mm
Weight
8,78 kg
Packaging data
Package width
481 mm
Package depth
390 mm
Package height
421 mm
Package weight
11,2 kg
Packaging content
Cables included
AC
Warranty card
Yes
Technical details
Number of cartons per pallet layer
6 pc(s)
Other features
Number of users
5 user(s)
Recommended system requirements
Windows® 10, 8.1, 8, 7: 32-bit or 64-bit, 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer.
Acoustic power emissions (ready)
26 dB
Acoustic pressure emissions bystander (ready)
26 dB
Country Distributor
United Kingdom 1 distributor(s)
Philippines 1 distributor(s)
Disclaimer HP Neverstop Laser MFP 1200nw, Print, copy, scan, Scan to PDF:
Disclaimer

[1] Based on internal HP comparison of MSRP and cost-per-page of in-class HP LaserJet Pro M15 and HP LaserJet Pro MFP M28 with standard-fill HP 44A/48A Black Original LaserJet Toner Cartridge, as of July 2019. For details see http://www.hp.com/go/learnaboutsupplies [2] Actual yield varies considerably based on content of printed pages and other factors. Average based on ISO/IEC 19752 and continuous printing. For details see http://www.hp.com/go/learnaboutsupplies [3] HP internal research and Keypoint Intelligence-Buyers Lab 2018 study commissioned by HP. For details see http://www.keypointintelligence.com/HPNeverstop [4] Requires the HP Smart app download. For details on local printing requirements see http://hp.com/go/mobileprinting. Certain features/software are available in English language only. [5] Wireless operations are compatible with 2.4 GHz operations only. Learn more at http://hp.com/go/mobileprinting [6] Based on HP LaserJet Pro M15 and HP LaserJet Pro MFP M28 with standard-fill HP 44A/48A Black Original LaserJet Toner Cartridge with ISO yield of 500 pages. Actual yield varies considerably based on content of printed pages and other factors. For details see http://www.hp.com/go/learnaboutsupplies [7] Toner reload kit is not included with the printer; please purchase separately. [9] Mobile device needs to be connected to Wi-Fi Direct® signal of a Wi-Fi Direct-supported AiO or printer prior to printing. Details at http://www.hp.com/go/mobileprinting.  Wi-Fi Direct® is a registered trademark of Wi-Fi Alliance®.