location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Commuter Backpack

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Commuter Backpack
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5EE92AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193015630864 show
Category:
Take your notebook with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 228872
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jul 2021
Product end of life date
Long product name HP Commuter Backpack :
The long product name of HP Commuter Backpack. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Commuter Backpack
More>>>
HP Commuter Backpack:
The official description of HP Commuter Backpack as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Stay comfortable on-the-go
Padded, air-mesh shoulder straps ensure that no matter where you go, you’re always comfortable.
Water-resistant base
A water-resistant coating on the bottom of your backpack helps protect your gear from the elements.
Reflective accents for safety
Reflective accents add to your safety at night by making it easier for you to be seen.

Short summary description HP Commuter Backpack:
This short summary of the HP Commuter Backpack data-sheet is auto-generated and uses the product title and the first six key specs.

HP Commuter Backpack, Backpack, 39,6 cm (15.6"), 390 g

Long summary description HP Commuter Backpack:
This is an auto-generated long summary of HP Commuter Backpack based on the first three specs of the first five spec groups.

HP Commuter Backpack. Case type: Backpack, Maximum screen size: 39,6 cm (15.6"). Weight: 390 g

Stay comfortable on-the-go

Padded, air-mesh shoulder straps ensure that no matter where you go, you’re always comfortable.

Water-resistant base

A water-resistant coating on the bottom of your backpack helps protect your gear from the elements.

Reflective accents for safety

Reflective accents add to your safety at night by making it easier for you to be seen.

Features
Maximum screen size *
39,6 cm (15.6")
Case type *
Backpack
Warna utama produk *
Blue
Expandable
No
Country of origin
China
HP segment
Home
Weight & dimensions
Width
290 mm
Depth
160 mm
Height
440 mm
Weight
390 g
Package width
340 mm
Package depth
40 mm
Package height
475 mm
Package weight
395 g